L-com, Inc. Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components LCCA30260-FT4

Description
L-com's LCCA30260-FT4 is a low loss SMA male to TNC male right angle cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle TNC cable interface on the LMR-240 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30260-FT4 L-com Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30260-FT4 is a low loss SMA male to TNC male right angle cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle TNC cable interface on the LMR-240 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30260-FT4 L-com Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components - LCCA30260-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components
LCCA30260-FT4
Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components LCCA30260-FT4
L-com's LCCA30260-FT4 is a low loss SMA male to TNC male right angle cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle TNC cable interface on the LMR-240 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30260-FT4 L-com Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30260-FT4 is a low loss SMA male to TNC male right angle cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle TNC cable interface on the LMR-240 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30260-FT4 L-com Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Sma Plug-Tnc Plug, 4Ft; Connector To Connector L-Com - 84AH3195 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Tnc Plug, 4Ft; Connector To Connector L-Com
84AH3195
Rf Coax Cable, Sma Plug-Tnc Plug, 4Ft; Connector To Connector L-Com 84AH3195
RF COAX CABLE, SMA PLUG-TNC PLUG, 4FT; Connector to Connector:SMA Plug to 90° TNC Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-TNC PLUG, 4FT; Connector to Connector:SMA Plug to 90° TNC Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30260-FT4 84AH3195
Product Name Low Loss SMA Male to TNC Male Right Angle Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components Rf Coax Cable, Sma Plug-Tnc Plug, 4Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/305-300 - WAGO
Specs
Application Instrumentation and Control
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details