The LCCA30256-FT6 is a 6-foot low loss SMA male to N female bulkhead cable assembly utilizing LMR-240 coax from L-com, Inc. This assembly is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable features a PE (F) dielectric with a velocity of propagation of 84%, contributing to low insertion loss compared to solid dielectrics. It has a shielding effectiveness greater than 90 dB, achieved through a double shield consisting of tinned copper braid over aluminum tape. The assembly is suitable for general purpose, laboratory use, antenna installations, land mobile radio, and cellular and Wi-Fi systems. The connectors comply with MIL-STD-348 specifications and are made from high-quality materials, ensuring durability and reliable performance. The cable assembly is also designed to withstand operating temperatures ranging from -40 to +85 degrees Celsius.
L-com's LCCA30256-FT6 is a low loss SMA male to N female bulkhead cable assembly using LMR-240 coax, 6 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to female gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30256-FT6 L-com Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
RF CABLE, SMA PLUG-N TYPE BHD JACK, 6FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30256-FT6 | 84AH3165 |
| Product Name | Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 6 FT with Times Microwave Components | Rf Cable, Sma Plug-N Type Bhd Jack, 6Ft; Connector To Connector L-Com |
| Cable Type | Coaxial |