L-com, Inc. Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components LCCA30252-FT2

Description
Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components L-com low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality BNC cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30252-FT2 BNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with BNC connection on one end and reverse polarity TNC connection on the other. This low loss BNC to reverse polarity TNC cable from L-com has a male to female gender combination. Our BNC male to TNC female coaxial assembly part number LCCA30252-FT2 can also be known as low loss BNC plug to reverse polarity TNC jack cable assembly when using alternate gender names. BNC plug to reverse polarity TNC jack cable assembly LCCA30252-FT2 is manufactured with a flexible coax. These flexible BNC to TNC cable assemblies use LMR-200-FR coax and are double shielded. L-com double shielded low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these BNC to TNC M/F cables is 3 GHz. Technical performance specifications on these 3 GHz BNC male to reverse polarity TNC female cables are located on the LCCA30252-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity TNC female to BNC male cable assembly because it can be used in the opposite direction. Low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our BNC to reverse polarity TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 3 GHz Shielding Effectivity > 90 dB 83% Phase Velocity FRPE Jacket Low Insertion Loss Bend Radius of 2 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet
Description
Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components L-com low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality BNC cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30252-FT2 BNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with BNC connection on one end and reverse polarity TNC connection on the other. This low loss BNC to reverse polarity TNC cable from L-com has a male to female gender combination. Our BNC male to TNC female coaxial assembly part number LCCA30252-FT2 can also be known as low loss BNC plug to reverse polarity TNC jack cable assembly when using alternate gender names. BNC plug to reverse polarity TNC jack cable assembly LCCA30252-FT2 is manufactured with a flexible coax. These flexible BNC to TNC cable assemblies use LMR-200-FR coax and are double shielded. L-com double shielded low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these BNC to TNC M/F cables is 3 GHz. Technical performance specifications on these 3 GHz BNC male to reverse polarity TNC female cables are located on the LCCA30252-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity TNC female to BNC male cable assembly because it can be used in the opposite direction. Low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our BNC to reverse polarity TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 3 GHz Shielding Effectivity > 90 dB 83% Phase Velocity FRPE Jacket Low Insertion Loss Bend Radius of 2 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components - LCCA30252-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components
LCCA30252-FT2
Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components LCCA30252-FT2
Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components L-com low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality BNC cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30252-FT2 BNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with BNC connection on one end and reverse polarity TNC connection on the other. This low loss BNC to reverse polarity TNC cable from L-com has a male to female gender combination. Our BNC male to TNC female coaxial assembly part number LCCA30252-FT2 can also be known as low loss BNC plug to reverse polarity TNC jack cable assembly when using alternate gender names. BNC plug to reverse polarity TNC jack cable assembly LCCA30252-FT2 is manufactured with a flexible coax. These flexible BNC to TNC cable assemblies use LMR-200-FR coax and are double shielded. L-com double shielded low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these BNC to TNC M/F cables is 3 GHz. Technical performance specifications on these 3 GHz BNC male to reverse polarity TNC female cables are located on the LCCA30252-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity TNC female to BNC male cable assembly because it can be used in the opposite direction. Low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our BNC to reverse polarity TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 3 GHz Shielding Effectivity > 90 dB 83% Phase Velocity FRPE Jacket Low Insertion Loss Bend Radius of 2 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems

Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components

L-com low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality BNC cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30252-FT2 BNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with BNC connection on one end and reverse polarity TNC connection on the other. This low loss BNC to reverse polarity TNC cable from L-com has a male to female gender combination. Our BNC male to TNC female coaxial assembly part number LCCA30252-FT2 can also be known as low loss BNC plug to reverse polarity TNC jack cable assembly when using alternate gender names.

BNC plug to reverse polarity TNC jack cable assembly LCCA30252-FT2 is manufactured with a flexible coax. These flexible BNC to TNC cable assemblies use LMR-200-FR coax and are double shielded. L-com double shielded low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these BNC to TNC M/F cables is 3 GHz. Technical performance specifications on these 3 GHz BNC male to reverse polarity TNC female cables are located on the LCCA30252-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss reverse polarity TNC female to BNC male cable assembly because it can be used in the opposite direction.

Low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our BNC to reverse polarity TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss BNC male to reverse polarity TNC female cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components.

Features

  • Using Times Microwave Components
  • Max Frequency 3 GHz
  • Shielding Effectivity > 90 dB
  • 83% Phase Velocity
  • FRPE Jacket
  • Low Insertion Loss
  • Bend Radius of 2 Inches

Application

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems
Supplier's Site Datasheet
Rf Coax Cable, Bnc Plug-Tnc Rp Jack, 2Ft; Connector To Connector L-Com - 84AH3129 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Bnc Plug-Tnc Rp Jack, 2Ft; Connector To Connector L-Com
84AH3129
Rf Coax Cable, Bnc Plug-Tnc Rp Jack, 2Ft; Connector To Connector L-Com 84AH3129
RF COAX CABLE, BNC PLUG-TNC RP JACK, 2FT; Connector to Connector:BNC Plug to TNC RP Jack; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, BNC PLUG-TNC RP JACK, 2FT; Connector to Connector:BNC Plug to TNC RP Jack; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30252-FT2 84AH3129
Product Name Low Loss BNC Male to Reverse Polarity TNC Female Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components Rf Coax Cable, Bnc Plug-Tnc Rp Jack, 2Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length - 1226006-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details