L-com, Inc. Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components LCCA30251-FT2

Description
L-com's LCCA30251-FT2 is a low loss BNC male to N male cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this BNC cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to N cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30251-FT2 L-com Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30251-FT2 is a low loss BNC male to N male cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this BNC cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to N cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30251-FT2 L-com Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com Low Loss BNC Male to N Male Cable Assembly, part number LCCA30251-FT2, is a 2-foot coaxial cable designed for RF applications. It features a BNC male connector on one end and an N male connector on the other, both adhering to a 50-ohm impedance standard. The cable utilizes LMR-200-FR coax, which is known for its low insertion loss and flexibility, making it suitable for environments requiring frequent bending. This cable assembly operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The construction includes a double shield comprised of aluminum tape and tinned copper braid, enhancing its durability and performance in various applications, including laboratory use, antenna installations, and communication systems. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and features a minimum bend radius of 2 inches. It is RoHS compliant and available for same-day shipping, making it a practical choice for engineers needing reliable RF connectivity solutions.

Datasheet Summary
Powered by GS/AI

The L-com Low Loss BNC Male to N Male Cable Assembly, part number LCCA30251-FT2, is a 2-foot coaxial cable designed for RF applications. It features a BNC male connector on one end and an N male connector on the other, both adhering to a 50-ohm impedance standard. The cable utilizes LMR-200-FR coax, which is known for its low insertion loss and flexibility, making it suitable for environments requiring frequent bending. This cable assembly operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, ensuring minimal signal interference. The construction includes a double shield comprised of aluminum tape and tinned copper braid, enhancing its durability and performance in various applications, including laboratory use, antenna installations, and communication systems. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and features a minimum bend radius of 2 inches. It is RoHS compliant and available for same-day shipping, making it a practical choice for engineers needing reliable RF connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components - LCCA30251-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components
LCCA30251-FT2
Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components LCCA30251-FT2
L-com's LCCA30251-FT2 is a low loss BNC male to N male cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this BNC cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to N cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30251-FT2 L-com Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30251-FT2 is a low loss BNC male to N male cable assembly using LMR-200-FR coax, 2 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this BNC cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to N cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30251-FT2 L-com Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Bnc Plug-N Plug, 2Ft; Connector To Connector L-Com - 84AH3121 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Bnc Plug-N Plug, 2Ft; Connector To Connector L-Com
84AH3121
Rf Coax Cable, Bnc Plug-N Plug, 2Ft; Connector To Connector L-Com 84AH3121
RF COAX CABLE, BNC PLUG-N PLUG, 2FT; Connector to Connector:BNC Plug to N-Type Plug; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, BNC PLUG-N PLUG, 2FT; Connector to Connector:BNC Plug to N-Type Plug; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30251-FT2 84AH3121
Product Name Low Loss BNC Male to N Male Cable Assembly using LMR-200-FR Coax, 2 FT with Times Microwave Components Rf Coax Cable, Bnc Plug-N Plug, 2Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details