L-com, Inc. Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components LCCA30250-FT1.5

Description
L-com's LCCA30250-FT1.5 is a low loss N male to TNC male cable assembly using LMR-200-FR coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30250-FT1.5 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30250-FT1.5 is a low loss N male to TNC male cable assembly using LMR-200-FR coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30250-FT1.5 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30250-FT1.5 is a low loss N male to TNC male cable assembly that utilizes LMR-200-FR coax and measures 1.5 feet in length. It is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable features a double shielding configuration, which includes tinned copper braid over aluminum tape, providing shielding effectiveness greater than 90 dB. The assembly is constructed with a PE dielectric that offers a velocity of propagation of 83%, resulting in low insertion loss compared to solid dielectrics. The cable assembly is suitable for general purpose, laboratory use, antenna installations, land mobile radio, and other communication systems, including cellular and Wi-Fi applications. The product is compliant with MIL-STD-348 specifications for both connectors, ensuring reliable performance in various environments.

Datasheet Summary
Powered by GS/AI

The LCCA30250-FT1.5 is a low loss N male to TNC male cable assembly that utilizes LMR-200-FR coax and measures 1.5 feet in length. It is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable features a double shielding configuration, which includes tinned copper braid over aluminum tape, providing shielding effectiveness greater than 90 dB. The assembly is constructed with a PE dielectric that offers a velocity of propagation of 83%, resulting in low insertion loss compared to solid dielectrics. The cable assembly is suitable for general purpose, laboratory use, antenna installations, land mobile radio, and other communication systems, including cellular and Wi-Fi applications. The product is compliant with MIL-STD-348 specifications for both connectors, ensuring reliable performance in various environments.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components - LCCA30250-FT1.5 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components
LCCA30250-FT1.5
Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components LCCA30250-FT1.5
L-com's LCCA30250-FT1.5 is a low loss N male to TNC male cable assembly using LMR-200-FR coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30250-FT1.5 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30250-FT1.5 is a low loss N male to TNC male cable assembly using LMR-200-FR coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30250-FT1.5 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com - 84AH3111 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com
84AH3111
Rf Coax Cable, N Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com 84AH3111
RF COAX CABLE, N PLUG-TNC PLUG, 1.5FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-TNC PLUG, 1.5FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30250-FT1.5 84AH3111
Product Name Low Loss N Male to TNC Male Cable Assembly using LMR-200-FR Coax, 1.5 FT with Times Microwave Components Rf Coax Cable, N Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Connecting cable - 706-100/615-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details