L-com, Inc. Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components LCCA30248-FT6

Description
L-com's LCCA30248-FT6 is a low loss N male to SMA male cable assembly using LMR-200-FR coax, 6 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30248-FT6 L-com Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30248-FT6 is a low loss N male to SMA male cable assembly using LMR-200-FR coax, 6 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30248-FT6 L-com Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com Low Loss N Male to SMA Male Cable Assembly, part number LCCA30248-FT6, features a 6-foot length and utilizes LMR-200-FR coaxial cable. This assembly is designed for applications requiring low insertion loss and operates effectively up to a maximum frequency of 5.8 GHz. The cable has a shielding effectiveness greater than 90 dB, ensuring reliable signal integrity. It is constructed with a flexible FRPE jacket and has a minimum bend radius of 2 inches, making it suitable for environments where flexibility is necessary. The connectors are compliant with MIL-STD-348 specifications, with the N male connector made of brass with gold plating and the SMA male connector made of passivated stainless steel. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and is RoHS compliant. This product is ideal for general-purpose applications, laboratory use, antenna installations, and communication systems including cellular and Wi-Fi.

Datasheet Summary
Powered by GS/AI

The L-Com Low Loss N Male to SMA Male Cable Assembly, part number LCCA30248-FT6, features a 6-foot length and utilizes LMR-200-FR coaxial cable. This assembly is designed for applications requiring low insertion loss and operates effectively up to a maximum frequency of 5.8 GHz. The cable has a shielding effectiveness greater than 90 dB, ensuring reliable signal integrity. It is constructed with a flexible FRPE jacket and has a minimum bend radius of 2 inches, making it suitable for environments where flexibility is necessary. The connectors are compliant with MIL-STD-348 specifications, with the N male connector made of brass with gold plating and the SMA male connector made of passivated stainless steel. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and is RoHS compliant. This product is ideal for general-purpose applications, laboratory use, antenna installations, and communication systems including cellular and Wi-Fi.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components - LCCA30248-FT6 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components
LCCA30248-FT6
Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components LCCA30248-FT6
L-com's LCCA30248-FT6 is a low loss N male to SMA male cable assembly using LMR-200-FR coax, 6 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30248-FT6 L-com Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30248-FT6 is a low loss N male to SMA male cable assembly using LMR-200-FR coax, 6 FT with Times Microwave components and ships same-day. The LMR-200-FR coax of this N cable uses the PE dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to SMA cable assembly has a male to male gender configuration with flexible LMR-200-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30248-FT6 L-com Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Plug-Sma Plug, 6Ft; Connector To Connector L-Com - 84AH3101 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-Sma Plug, 6Ft; Connector To Connector L-Com
84AH3101
Rf Coax Cable, N Plug-Sma Plug, 6Ft; Connector To Connector L-Com 84AH3101
RF COAX CABLE, N PLUG-SMA PLUG, 6FT; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-SMA PLUG, 6FT; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:LMR-200-FR; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30248-FT6 84AH3101
Product Name Low Loss N Male to SMA Male Cable Assembly using LMR-200-FR Coax, 6 FT with Times Microwave Components Rf Coax Cable, N Plug-Sma Plug, 6Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details