The LCCA30238-FT1 is a 1-foot low loss cable assembly featuring SMA male to N male connectors, utilizing LMR-200 coax from Times Microwave Components. It operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, making it suitable for various applications including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The cable is designed with a PE (F) dielectric and has a velocity of propagation of 83%, resulting in low insertion loss compared to solid dielectrics. The assembly is flexible, with a minimum bend radius of 2 inches, and is constructed with a double shield comprising tinned copper braid and aluminum tape. The connectors are compliant with MIL-STD-348 specifications and are made from high-quality materials, ensuring durability and reliable performance.
L-com's LCCA30238-FT1 is a low loss SMA male to N male cable assembly using LMR-200 coax, 1 FT with Times Microwave components and ships same-day. The LMR-200 coax of this SMA cable uses the PE (F) dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-200 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30238-FT1 L-com Low Loss SMA Male to N Male Cable Assembly using LMR-200 Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
RF COAX CABLE, SMA PLUG-N PLUG, 1FT; Connector to Connector:SMA Plug to N Type Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30238-FT1 | 84AH3014 |
| Product Name | Low Loss SMA Male to N Male Cable Assembly using LMR-200 Coax, 1 FT with Times Microwave Components | Rf Coax Cable, Sma Plug-N Plug, 1Ft; Connector To Connector L-Com |
| Cable Type | Coaxial | Coaxial |