L-com, Inc. Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components LCCA30233-FT1

Description
L-com's LCCA30233-FT1 is a low loss N male to TNC male cable assembly using LMR-195-FR coax, 1 FT with Times Microwave components and ships same-day. The LMR-195-FR coax of this N cable uses the PE dielectric with a VoP of 76%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-195-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30233-FT1 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30233-FT1 is a low loss N male to TNC male cable assembly using LMR-195-FR coax, 1 FT with Times Microwave components and ships same-day. The LMR-195-FR coax of this N cable uses the PE dielectric with a VoP of 76%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-195-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30233-FT1 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components - LCCA30233-FT1 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components
LCCA30233-FT1
Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components LCCA30233-FT1
L-com's LCCA30233-FT1 is a low loss N male to TNC male cable assembly using LMR-195-FR coax, 1 FT with Times Microwave components and ships same-day. The LMR-195-FR coax of this N cable uses the PE dielectric with a VoP of 76%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-195-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30233-FT1 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30233-FT1 is a low loss N male to TNC male cable assembly using LMR-195-FR coax, 1 FT with Times Microwave components and ships same-day. The LMR-195-FR coax of this N cable uses the PE dielectric with a VoP of 76%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to TNC cable assembly has a male to male gender configuration with flexible LMR-195-FR series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30233-FT1 L-com Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Plug-Tnc Plug, 1Ft; Connector To Connector L-Com - 84AH2974 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-Tnc Plug, 1Ft; Connector To Connector L-Com
84AH2974
Rf Coax Cable, N Plug-Tnc Plug, 1Ft; Connector To Connector L-Com 84AH2974
RF COAX CABLE, N PLUG-TNC PLUG, 1FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LMR-195-FR; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-TNC PLUG, 1FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LMR-195-FR; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30233-FT1 84AH2974
Product Name Low Loss N Male to TNC Male Cable Assembly using LMR-195-FR Coax, 1 FT with Times Microwave Components Rf Coax Cable, N Plug-Tnc Plug, 1Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1122246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers