L-com, Inc. Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components LCCA30226-FT2

Description
L-com's LCCA30226-FT2 is a low loss SMA male to N male right angle cable assembly using LMR-195 coax, 2 FT with Times Microwave components and ships same-day. The LMR-195 coax of this SMA cable uses the PE (F) dielectric with a VoP of 80%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-195 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-195 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30226-FT2 L-com Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30226-FT2 is a low loss SMA male to N male right angle cable assembly using LMR-195 coax, 2 FT with Times Microwave components and ships same-day. The LMR-195 coax of this SMA cable uses the PE (F) dielectric with a VoP of 80%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-195 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-195 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30226-FT2 L-com Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components - LCCA30226-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components
LCCA30226-FT2
Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components LCCA30226-FT2
L-com's LCCA30226-FT2 is a low loss SMA male to N male right angle cable assembly using LMR-195 coax, 2 FT with Times Microwave components and ships same-day. The LMR-195 coax of this SMA cable uses the PE (F) dielectric with a VoP of 80%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-195 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-195 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30226-FT2 L-com Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30226-FT2 is a low loss SMA male to N male right angle cable assembly using LMR-195 coax, 2 FT with Times Microwave components and ships same-day. The LMR-195 coax of this SMA cable uses the PE (F) dielectric with a VoP of 80%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to male gender configuration with flexible LMR-195 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-195 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30226-FT2 L-com Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Sma Plug-N Plug, 2Ft; Connector To Connector L-Com - 84AH2921 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-N Plug, 2Ft; Connector To Connector L-Com
84AH2921
Rf Coax Cable, Sma Plug-N Plug, 2Ft; Connector To Connector L-Com 84AH2921
RF COAX CABLE, SMA PLUG-N PLUG, 2FT; Connector to Connector:SMA Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-N PLUG, 2FT; Connector to Connector:SMA Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30226-FT2 84AH2921
Product Name Low Loss SMA Male to N Male Right Angle Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components Rf Coax Cable, Sma Plug-N Plug, 2Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-9P-5-PUR - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details