L-com, Inc. Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components LCCA30220-FT6

Description
L-com's LCCA30220-FT6 is a low loss N male to N male right angle cable assembly using LMR-600-DB coax, 6 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30220-FT6 L-com Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30220-FT6 is a low loss N male to N male right angle cable assembly using LMR-600-DB coax, 6 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30220-FT6 L-com Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components - LCCA30220-FT6 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components
LCCA30220-FT6
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components LCCA30220-FT6
L-com's LCCA30220-FT6 is a low loss N male to N male right angle cable assembly using LMR-600-DB coax, 6 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30220-FT6 L-com Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30220-FT6 is a low loss N male to N male right angle cable assembly using LMR-600-DB coax, 6 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-600-DB coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30220-FT6 L-com Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Plug-N Plug, 6Ft; Connector To Connector L-Com - 84AH2877 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-N Plug, 6Ft; Connector To Connector L-Com
84AH2877
Rf Coax Cable, N Plug-N Plug, 6Ft; Connector To Connector L-Com 84AH2877
RF COAX CABLE, N PLUG-N PLUG, 6FT; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-N PLUG, 6FT; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30220-FT6 84AH2877
Product Name Low Loss N Male to N Male Right Angle Cable Assembly using LMR-600-DB Coax, 6 FT with Times Microwave Components Rf Coax Cable, N Plug-N Plug, 6Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details