L-com, Inc. Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components LCCA30214-FT4

Description
L-com's LCCA30214-FT4 is a low loss N male to N female cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30214-FT4 L-com Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30214-FT4 is a low loss N male to N female cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30214-FT4 L-com Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30214-FT4 is a 4-foot low loss N male to N female cable assembly utilizing LMR-600 coax from L-com, Inc. This assembly is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable features a PE (F) dielectric with a velocity of propagation of 87%, which contributes to its low insertion loss characteristics. The double shielding, consisting of tinned copper braid over aluminum tape, provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi applications. The assembly is constructed with solid copper-clad aluminum inner conductors and is rated for a temperature range of -40 to +85 degrees Celsius. The cable's mechanical specifications include a minimum bend radius of 6 inches and a tensile strength of 350 lbs. This product is ideal for general-purpose use, laboratory applications, and antenna installations.

Datasheet Summary
Powered by GS/AI

The LCCA30214-FT4 is a 4-foot low loss N male to N female cable assembly utilizing LMR-600 coax from L-com, Inc. This assembly is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable features a PE (F) dielectric with a velocity of propagation of 87%, which contributes to its low insertion loss characteristics. The double shielding, consisting of tinned copper braid over aluminum tape, provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi applications. The assembly is constructed with solid copper-clad aluminum inner conductors and is rated for a temperature range of -40 to +85 degrees Celsius. The cable's mechanical specifications include a minimum bend radius of 6 inches and a tensile strength of 350 lbs. This product is ideal for general-purpose use, laboratory applications, and antenna installations.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components - LCCA30214-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components
LCCA30214-FT4
Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components LCCA30214-FT4
L-com's LCCA30214-FT4 is a low loss N male to N female cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30214-FT4 L-com Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30214-FT4 is a low loss N male to N female cable assembly using LMR-600 coax, 4 FT with Times Microwave components and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30214-FT4 L-com Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Plug-N Jack, 4Ft; Connector To Connector L-Com - 84AH2827 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-N Jack, 4Ft; Connector To Connector L-Com
84AH2827
Rf Coax Cable, N Plug-N Jack, 4Ft; Connector To Connector L-Com 84AH2827
RF COAX CABLE, N PLUG-N JACK, 4FT; Connector to Connector:N Type Plug to N Type Jack; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-N JACK, 4FT; Connector to Connector:N Type Plug to N Type Jack; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30214-FT4 84AH2827
Product Name Low Loss N Male to N Female Cable Assembly using LMR-600 Coax, 4 FT with Times Microwave Components Rf Coax Cable, N Plug-N Jack, 4Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details