L-com, Inc. 75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components LCCA30209-FT1.5

Description
L-com's LCCA30209-FT1.5 is a 75 Ohm low loss N male to N male cable assembly using LMR-400-75 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this N cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30209-FT1.5 L-com 75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30209-FT1.5 is a 75 Ohm low loss N male to N male cable assembly using LMR-400-75 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this N cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30209-FT1.5 L-com 75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30209-FT1.5 is a 75 Ohm low loss N male to N male cable assembly that utilizes LMR-400-75 coax and measures 1.5 feet in length. It is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 2.5 GHz. The cable features a double shield with tinned copper over aluminum tape, providing a shielding effectiveness greater than 90 dB. The assembly includes solid inner conductors made of beryllium copper and a PE (F) dielectric, resulting in low insertion loss compared to solid dielectrics. The cable assembly is suitable for general purpose, laboratory use, antenna installations, land mobile radio, and cellular and Wi-Fi systems. It has a minimum bend radius of 4 inches and can withstand operating temperatures ranging from -40 to +85 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The LCCA30209-FT1.5 is a 75 Ohm low loss N male to N male cable assembly that utilizes LMR-400-75 coax and measures 1.5 feet in length. It is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 2.5 GHz. The cable features a double shield with tinned copper over aluminum tape, providing a shielding effectiveness greater than 90 dB. The assembly includes solid inner conductors made of beryllium copper and a PE (F) dielectric, resulting in low insertion loss compared to solid dielectrics. The cable assembly is suitable for general purpose, laboratory use, antenna installations, land mobile radio, and cellular and Wi-Fi systems. It has a minimum bend radius of 4 inches and can withstand operating temperatures ranging from -40 to +85 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components - LCCA30209-FT1.5 - L-com, Inc.
North Andover, MA, United States
75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components
LCCA30209-FT1.5
75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components LCCA30209-FT1.5
L-com's LCCA30209-FT1.5 is a 75 Ohm low loss N male to N male cable assembly using LMR-400-75 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this N cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30209-FT1.5 L-com 75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30209-FT1.5 is a 75 Ohm low loss N male to N male cable assembly using LMR-400-75 coax, 1.5 FT with Times Microwave components and ships same-day. The LMR-400-75 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with 75 Ohm flexible LMR-400-75 series coax and operates to 2.5 GHz. The double shield of this N cable is layered by tinned copper over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30209-FT1.5 L-com 75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Plug-N Plug, 1.5Ft; Connector To Connector L-Com - 84AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-N Plug, 1.5Ft; Connector To Connector L-Com
84AH2783
Rf Coax Cable, N Plug-N Plug, 1.5Ft; Connector To Connector L-Com 84AH2783
RF COAX CABLE, N PLUG-N PLUG, 1.5FT; Connector to Connector:N Type Plug to N Type Plug; Coaxial Cable Type:LMR-400-75; Impedance:75ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-N PLUG, 1.5FT; Connector to Connector:N Type Plug to N Type Plug; Coaxial Cable Type:LMR-400-75; Impedance:75ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30209-FT1.5 84AH2783
Product Name 75 Ohm Low Loss N Male to N Male Cable Assembly using LMR-400-75 Coax, 1.5 FT with Times Microwave Components Rf Coax Cable, N Plug-N Plug, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers