L-com, Inc. Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components LCCA30206-FT5

Description
L-com's LCCA30206-FT5 is a low loss SMA male to SMA male cable assembly using LMR-400-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to SMA cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30206-FT5 L-com Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30206-FT5 is a low loss SMA male to SMA male cable assembly using LMR-400-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to SMA cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30206-FT5 L-com Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com RF Coax Cable, SMA Plug to SMA Plug, 5Ft (part number LCCA30206-FT5) is designed for low loss applications, utilizing LMR-400-DB coaxial cable. It features a maximum frequency of 6 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi. The cable assembly has a flexible design, ideal for installations requiring movement, and includes two SMA male connectors with a 50-ohm impedance. The cable's construction includes a PE dielectric and a double shield composed of aluminum tape and tinned copper braid, ensuring durability and performance. The operating temperature range is -40 to +85 degrees Celsius, and it has a minimum bend radius of 4 inches. This product is appropriate for general-purpose use, laboratory applications, and antenna installations.

Datasheet Summary
Powered by GS/AI

The L-Com RF Coax Cable, SMA Plug to SMA Plug, 5Ft (part number LCCA30206-FT5) is designed for low loss applications, utilizing LMR-400-DB coaxial cable. It features a maximum frequency of 6 GHz and provides shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi. The cable assembly has a flexible design, ideal for installations requiring movement, and includes two SMA male connectors with a 50-ohm impedance. The cable's construction includes a PE dielectric and a double shield composed of aluminum tape and tinned copper braid, ensuring durability and performance. The operating temperature range is -40 to +85 degrees Celsius, and it has a minimum bend radius of 4 inches. This product is appropriate for general-purpose use, laboratory applications, and antenna installations.

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components - LCCA30206-FT5 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components
LCCA30206-FT5
Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components LCCA30206-FT5
L-com's LCCA30206-FT5 is a low loss SMA male to SMA male cable assembly using LMR-400-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to SMA cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30206-FT5 L-com Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30206-FT5 is a low loss SMA male to SMA male cable assembly using LMR-400-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-400-DB coax of this SMA cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to SMA cable assembly has a male to male gender configuration with flexible LMR-400-DB series coax and operates to 6 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30206-FT5 L-com Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Sma Plug-Sma Plug, 5Ft; Connector To Connector L-Com - 84AH2764 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Plug, 5Ft; Connector To Connector L-Com
84AH2764
Rf Coax Cable, Sma Plug-Sma Plug, 5Ft; Connector To Connector L-Com 84AH2764
RF COAX CABLE, SMA PLUG-SMA PLUG, 5FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA PLUG, 5FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-400-DB; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30206-FT5 84AH2764
Product Name Low Loss SMA Male to SMA Male Cable Assembly using LMR-400-DB Coax, 5 FT with Times Microwave Components Rf Coax Cable, Sma Plug-Sma Plug, 5Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details