L-com, Inc. Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components LCCA30194-FT3

Description
L-com's LCCA30194-FT3 is a low loss N male to N female bulkhead cable assembly using LMR-400 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-400 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30194-FT3 L-com Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30194-FT3 is a low loss N male to N female bulkhead cable assembly using LMR-400 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-400 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30194-FT3 L-com Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components - LCCA30194-FT3 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components
LCCA30194-FT3
Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components LCCA30194-FT3
L-com's LCCA30194-FT3 is a low loss N male to N female bulkhead cable assembly using LMR-400 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-400 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30194-FT3 L-com Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30194-FT3 is a low loss N male to N female bulkhead cable assembly using LMR-400 coax, 3 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to female gender configuration with flexible LMR-400 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30194-FT3 L-com Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Plug-N Bhd Jack, 3Ft; Connector To Connector L-Com - 84AH2666 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-N Bhd Jack, 3Ft; Connector To Connector L-Com
84AH2666
Rf Coax Cable, N Plug-N Bhd Jack, 3Ft; Connector To Connector L-Com 84AH2666
RF COAX CABLE, N PLUG-N BHD JACK, 3FT; Connector to Connector:N-Type Plug to N-Type Bulkhead Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-N BHD JACK, 3FT; Connector to Connector:N-Type Plug to N-Type Bulkhead Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30194-FT3 84AH2666
Product Name Low Loss N Male to N Female Bulkhead Cable Assembly using LMR-400 Coax, 3 FT with Times Microwave Components Rf Coax Cable, N Plug-N Bhd Jack, 3Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers