L-com, Inc. Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components LCCA30193-FT10

Description
L-com's LCCA30193-FT10 is a low loss N female to N male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30193-FT10 L-com Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30193-FT10 is a low loss N female to N male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30193-FT10 L-com Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCA30193-FT10 is a 10-foot low loss N female to N male cable assembly utilizing LMR-400 coax from L-com, Inc. This assembly is designed for applications requiring flexibility and operates effectively up to 6 GHz. It features a PE (F) dielectric with a velocity of propagation of 85%, which contributes to its low insertion loss compared to solid dielectrics. The cable is double-shielded, providing over 90 dB of shielding effectiveness, thanks to a combination of tinned copper braid and aluminum tape. The connectors are compliant with MIL-STD-348 specifications and are made from brass with gold plating for durability. The assembly is suitable for general purpose, laboratory use, antenna installations, and various communication systems, including cellular and Wi-Fi applications.

Datasheet Summary
Powered by GS/AI

The LCCA30193-FT10 is a 10-foot low loss N female to N male cable assembly utilizing LMR-400 coax from L-com, Inc. This assembly is designed for applications requiring flexibility and operates effectively up to 6 GHz. It features a PE (F) dielectric with a velocity of propagation of 85%, which contributes to its low insertion loss compared to solid dielectrics. The cable is double-shielded, providing over 90 dB of shielding effectiveness, thanks to a combination of tinned copper braid and aluminum tape. The connectors are compliant with MIL-STD-348 specifications and are made from brass with gold plating for durability. The assembly is suitable for general purpose, laboratory use, antenna installations, and various communication systems, including cellular and Wi-Fi applications.

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components - LCCA30193-FT10 - L-com, Inc.
North Andover, MA, United States
Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components
LCCA30193-FT10
Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components LCCA30193-FT10
L-com's LCCA30193-FT10 is a low loss N female to N male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30193-FT10 L-com Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30193-FT10 is a low loss N female to N male cable assembly using LMR-400 coax, 10 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a female to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30193-FT10 L-com Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, N Jack-N Plug, 10Ft; Connector To Connector L-Com - 84AH2656 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Jack-N Plug, 10Ft; Connector To Connector L-Com
84AH2656
Rf Coax Cable, N Jack-N Plug, 10Ft; Connector To Connector L-Com 84AH2656
RF COAX CABLE, N JACK-N PLUG, 10FT; Connector to Connector:N Type Jack to N Type Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N JACK-N PLUG, 10FT; Connector to Connector:N Type Jack to N Type Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30193-FT10 84AH2656
Product Name Low Loss N Female to N Male Cable Assembly using LMR-400 Coax, 10 FT with Times Microwave Components Rf Coax Cable, N Jack-N Plug, 10Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
17+17 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC13405M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details