The L-Com Low Loss N Male Right Angle to N Male Cable Assembly is a 2-foot RF coaxial cable utilizing LMR-400 coax. It features a right-angle N male connector on one end and a standard N male connector on the other, designed for applications requiring flexibility and space efficiency. The cable operates effectively up to a maximum frequency of 6 GHz and offers a shielding effectiveness greater than 90 dB, making it suitable for various communication systems, including cellular and Wi-Fi applications. The cable assembly has a low insertion loss, with typical values ranging from 0.34 dB at 0.25 GHz to 0.52 dB at 6 GHz. It is constructed with a solid copper-clad aluminum inner conductor and a double shield comprising aluminum tape and tinned copper braid. The cable jacket is made of black PE material, providing durability and a minimum bend radius of 4 inches. The assembly is rated for operating temperatures between -40°C and +85°C and is RoHS compliant. This product is ideal for general-purpose use, laboratory applications, and antenna installations.
L-com's LCCA30192-FT2 is a low loss N male right angle to N male cable assembly using LMR-400 coax, 2 FT with Times Microwave components and ships same-day. The LMR-400 coax of this N cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to N cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle N cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N male to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30192-FT2 L-com Low Loss N Male Right Angle to N Male Cable Assembly using LMR-400 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
RF COAX CABLE, N PLUG-N PLUG, 2FT; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30192-FT2 | 84AH2649 |
| Product Name | Low Loss N Male Right Angle to N Male Cable Assembly using LMR-400 Coax, 2 FT with Times Microwave Components | Rf Coax Cable, N Plug-N Plug, 2Ft; Connector To Connector L-Com |
| Cable Type | Coaxial | Coaxial |