The LCCA30190-FT5 is a 5-foot low loss BNC male to BNC male cable assembly utilizing LMR-400 coax from Times Microwave Components. It operates effectively up to a maximum frequency of 6 GHz and features a shielding effectiveness greater than 90 dB, making it suitable for applications requiring high signal integrity. The cable is constructed with a PE (F) dielectric, providing a velocity of propagation of 85%, which contributes to its low insertion loss compared to solid dielectrics. The assembly is designed for flexibility, accommodating applications that require bending. It is ideal for general purpose use, laboratory settings, antenna installations, land mobile radio, and cellular and Wi-Fi systems. The connectors are rated for 500 mating cycles and are made of brass with gold plating, ensuring durability and reliable performance. The operating temperature range is from -40 to +85 degrees Celsius, making it suitable for various environmental conditions.
L-com's LCCA30190-FT5 is a low loss BNC male to BNC male cable assembly using LMR-400 coax, 5 FT with Times Microwave components and ships same-day. The LMR-400 coax of this BNC cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com BNC to BNC cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this BNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this BNC male to BNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30190-FT5 L-com Low Loss BNC Male to BNC Male Cable Assembly using LMR-400 Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
RF COAX CABLE, BNC PLUG-BNC PLUG, 5FT; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30190-FT5 | 84AH2637 |
| Product Name | Low Loss BNC Male to BNC Male Cable Assembly using LMR-400 Coax, 5 FT with Times Microwave Components | Rf Coax Cable, Bnc Plug-Bnc Plug, 5Ft; Connector To Connector L-Com |
| Cable Type | Coaxial | Coaxial |