L-com, Inc. Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components LCCA30188-FT1

Description
L-com's LCCA30188-FT1 is a low loss 7/16 DIN male to 7/16 DIN male right angle cable assembly using LMR-400 coax, 1 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30188-FT1 L-com Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30188-FT1 is a low loss 7/16 DIN male to 7/16 DIN male right angle cable assembly using LMR-400 coax, 1 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30188-FT1 L-com Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components - LCCA30188-FT1 - L-com, Inc.
North Andover, MA, United States
Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components
LCCA30188-FT1
Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components LCCA30188-FT1
L-com's LCCA30188-FT1 is a low loss 7/16 DIN male to 7/16 DIN male right angle cable assembly using LMR-400 coax, 1 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30188-FT1 L-com Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30188-FT1 is a low loss 7/16 DIN male to 7/16 DIN male right angle cable assembly using LMR-400 coax, 1 FT with Times Microwave components and ships same-day. The LMR-400 coax of this 7/16 DIN cable uses the PE (F) dielectric with a VoP of 85%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 7/16 DIN to 7/16 DIN cable assembly has a male to male gender configuration with flexible LMR-400 series coax and operates to 6 GHz. The double shield of this 7/16 DIN cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. This right angle 7/16 DIN cable interface on the LMR-400 coax allows for easier connections in tight spaces. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 7/16 DIN male to 7/16 DIN male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30188-FT1 L-com Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 7/16 Din Plug-Plug, 1Ft; Connector To Connector L-Com - 84AH2615 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 7/16 Din Plug-Plug, 1Ft; Connector To Connector L-Com
84AH2615
Rf Cable, 7/16 Din Plug-Plug, 1Ft; Connector To Connector L-Com 84AH2615
RF CABLE, 7/16 DIN PLUG-PLUG, 1FT; Connector to Connector:7/16 DIN Plug to 90° 7/16 DIN Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 7/16 DIN PLUG-PLUG, 1FT; Connector to Connector:7/16 DIN Plug to 90° 7/16 DIN Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30188-FT1 84AH2615
Product Name Low Loss 7/16 DIN Male to 7/16 DIN Male Right Angle Cable Assembly using LMR-400 Coax, 1 FT with Times Microwave Components Rf Cable, 7/16 Din Plug-Plug, 1Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details