L-com, Inc. Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components LCCA30185-FT4

Description
L-com's LCCA30185-FT4 is a low loss TNC male to TNC male cable assembly using LMR-240-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-240-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30185-FT4 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30185-FT4 is a low loss TNC male to TNC male cable assembly using LMR-240-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-240-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30185-FT4 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com Low Loss TNC Male to TNC Male Cable Assembly, part number LCCA30185-FT4, features a 4-foot length and utilizes LMR-240-DB coaxial cable. It is designed for applications requiring flexibility and low insertion loss, operating effectively up to a frequency of 5.8 GHz. The cable assembly has a double shielding configuration, providing shielding effectiveness greater than 90 dB, which is beneficial for minimizing signal interference. The connectors are TNC male on both ends, with a 50-ohm impedance, and are constructed with brass and gold plating for durability. The cable jacket is made of PE material, ensuring a robust and flexible design with a minimum bend radius of 2.5 inches. This assembly is suitable for general purpose, laboratory use, antenna installations, and communication systems including cellular and Wi-Fi applications.

Datasheet Summary
Powered by GS/AI

The L-Com Low Loss TNC Male to TNC Male Cable Assembly, part number LCCA30185-FT4, features a 4-foot length and utilizes LMR-240-DB coaxial cable. It is designed for applications requiring flexibility and low insertion loss, operating effectively up to a frequency of 5.8 GHz. The cable assembly has a double shielding configuration, providing shielding effectiveness greater than 90 dB, which is beneficial for minimizing signal interference. The connectors are TNC male on both ends, with a 50-ohm impedance, and are constructed with brass and gold plating for durability. The cable jacket is made of PE material, ensuring a robust and flexible design with a minimum bend radius of 2.5 inches. This assembly is suitable for general purpose, laboratory use, antenna installations, and communication systems including cellular and Wi-Fi applications.

Suppliers

Company
Product
Description
Supplier Links
Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components - LCCA30185-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components
LCCA30185-FT4
Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components LCCA30185-FT4
L-com's LCCA30185-FT4 is a low loss TNC male to TNC male cable assembly using LMR-240-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-240-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30185-FT4 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30185-FT4 is a low loss TNC male to TNC male cable assembly using LMR-240-DB coax, 4 FT with Times Microwave components and ships same-day. The LMR-240-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30185-FT4 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Tnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com - 84AH2596 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Tnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com
84AH2596
Rf Coax Cable, Tnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com 84AH2596
RF COAX CABLE, TNC PLUG-TNC PLUG, 4FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-240-DB; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, TNC PLUG-TNC PLUG, 4FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-240-DB; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30185-FT4 84AH2596
Product Name Low Loss TNC Male to TNC Male Cable Assembly using LMR-240-DB Coax, 4 FT with Times Microwave Components Rf Coax Cable, Tnc Plug-Tnc Plug, 4Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2480661-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details