L-com, Inc. Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components LCCA30177-FT2

Description
L-com's LCCA30177-FT2 is a low loss TNC male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30177-FT2 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30177-FT2 is a low loss TNC male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30177-FT2 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components - LCCA30177-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components
LCCA30177-FT2
Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components LCCA30177-FT2
L-com's LCCA30177-FT2 is a low loss TNC male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30177-FT2 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30177-FT2 is a low loss TNC male to TNC male cable assembly using LMR-240 coax, 2 FT with Times Microwave components and ships same-day. The LMR-240 coax of this TNC cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30177-FT2 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Tnc Plug-Tnc Plug, 2Ft; Connector To Connector L-Com - 84AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Tnc Plug-Tnc Plug, 2Ft; Connector To Connector L-Com
84AH2530
Rf Coax Cable, Tnc Plug-Tnc Plug, 2Ft; Connector To Connector L-Com 84AH2530
RF COAX CABLE, TNC PLUG-TNC PLUG, 2FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, TNC PLUG-TNC PLUG, 2FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30177-FT2 84AH2530
Product Name Low Loss TNC Male to TNC Male Cable Assembly using LMR-240 Coax, 2 FT with Times Microwave Components Rf Coax Cable, Tnc Plug-Tnc Plug, 2Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug Test Cable - 2626 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details