L-com, Inc. Rf Coax Cable, N Plug-N Plug, 3Ft; Connector To Connector L-Com LCCA30173-FT3

Description
RF COAX CABLE, N PLUG-N PLUG, 3FT; Connector to Connector:N Type Plug to N Type Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, N PLUG-N PLUG, 3FT; Connector to Connector:N Type Plug to N Type Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, N Plug-N Plug, 3Ft; Connector To Connector L-Com - 84AH2499 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-N Plug, 3Ft; Connector To Connector L-Com
84AH2499
Rf Coax Cable, N Plug-N Plug, 3Ft; Connector To Connector L-Com 84AH2499
RF COAX CABLE, N PLUG-N PLUG, 3FT; Connector to Connector:N Type Plug to N Type Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-N PLUG, 3FT; Connector to Connector:N Type Plug to N Type Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AH2499
Product Name Rf Coax Cable, N Plug-N Plug, 3Ft; Connector To Connector L-Com
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details