L-com, Inc. Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components LCCA30171-FT10

Description
L-com's LCCA30171-FT10 is a low loss 4.3-10 male to 4.3-10 male cable assembly using LMR-240 coax, 10 FT with Times Microwave components and ships same-day. The LMR-240 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to 4.3-10 cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30171-FT10 L-com Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30171-FT10 is a low loss 4.3-10 male to 4.3-10 male cable assembly using LMR-240 coax, 10 FT with Times Microwave components and ships same-day. The LMR-240 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to 4.3-10 cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30171-FT10 L-com Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components - LCCA30171-FT10 - L-com, Inc.
North Andover, MA, United States
Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components
LCCA30171-FT10
Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components LCCA30171-FT10
L-com's LCCA30171-FT10 is a low loss 4.3-10 male to 4.3-10 male cable assembly using LMR-240 coax, 10 FT with Times Microwave components and ships same-day. The LMR-240 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to 4.3-10 cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30171-FT10 L-com Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30171-FT10 is a low loss 4.3-10 male to 4.3-10 male cable assembly using LMR-240 coax, 10 FT with Times Microwave components and ships same-day. The LMR-240 coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to 4.3-10 cable assembly has a male to male gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30171-FT10 L-com Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 4.3/10 Plug-4.3/10 Plug, 10Ft; Connector To Connector L-Com - 84AH2481 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 4.3/10 Plug-4.3/10 Plug, 10Ft; Connector To Connector L-Com
84AH2481
Rf Cable, 4.3/10 Plug-4.3/10 Plug, 10Ft; Connector To Connector L-Com 84AH2481
RF CABLE, 4.3/10 PLUG-4.3/10 PLUG, 10FT; Connector to Connector:4.3/10 Plug to 4.3/10 Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 4.3/10 PLUG-4.3/10 PLUG, 10FT; Connector to Connector:4.3/10 Plug to 4.3/10 Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30171-FT10 84AH2481
Product Name Low Loss 4.3-10 Male to 4.3-10 Male Cable Assembly using LMR-240 Coax, 10 FT with Times Microwave Components Rf Cable, 4.3/10 Plug-4.3/10 Plug, 10Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details