L-com, Inc. Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components LCCA30163-FT10

Description
L-com's LCCA30163-FT10 is a low loss TNC male to TNC male cable assembly using LMR-200 coax, 10 FT with Times Microwave components and ships same-day. The LMR-200 coax of this TNC cable uses the PE (F) dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-200 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30163-FT10 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30163-FT10 is a low loss TNC male to TNC male cable assembly using LMR-200 coax, 10 FT with Times Microwave components and ships same-day. The LMR-200 coax of this TNC cable uses the PE (F) dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-200 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30163-FT10 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com RF Coax Cable, TNC Plug to TNC Plug, 10Ft (part number LCCA30163-FT10) features a low loss design utilizing LMR-200 coaxial cable, making it suitable for applications requiring flexibility and minimal signal degradation. It operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, which is beneficial for reducing interference in communication systems. The cable assembly has a length of 10 feet and is constructed with a PE jacket, providing durability and a bend radius of 2 inches. The connectors are TNC male on both ends, compliant with MIL-STD-348, and are made from brass with gold plating for reliable connectivity. This cable is ideal for general purpose use, laboratory applications, and installations in cellular and Wi-Fi systems.

Datasheet Summary
Powered by GS/AI

The L-Com RF Coax Cable, TNC Plug to TNC Plug, 10Ft (part number LCCA30163-FT10) features a low loss design utilizing LMR-200 coaxial cable, making it suitable for applications requiring flexibility and minimal signal degradation. It operates effectively up to a maximum frequency of 5.8 GHz and offers a shielding effectiveness greater than 90 dB, which is beneficial for reducing interference in communication systems. The cable assembly has a length of 10 feet and is constructed with a PE jacket, providing durability and a bend radius of 2 inches. The connectors are TNC male on both ends, compliant with MIL-STD-348, and are made from brass with gold plating for reliable connectivity. This cable is ideal for general purpose use, laboratory applications, and installations in cellular and Wi-Fi systems.

Suppliers

Company
Product
Description
Supplier Links
Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components - LCCA30163-FT10 - L-com, Inc.
North Andover, MA, United States
Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components
LCCA30163-FT10
Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components LCCA30163-FT10
L-com's LCCA30163-FT10 is a low loss TNC male to TNC male cable assembly using LMR-200 coax, 10 FT with Times Microwave components and ships same-day. The LMR-200 coax of this TNC cable uses the PE (F) dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-200 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30163-FT10 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30163-FT10 is a low loss TNC male to TNC male cable assembly using LMR-200 coax, 10 FT with Times Microwave components and ships same-day. The LMR-200 coax of this TNC cable uses the PE (F) dielectric with a VoP of 83%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to TNC cable assembly has a male to male gender configuration with flexible LMR-200 series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this TNC male to TNC male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30163-FT10 L-com Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Coax Cable, Tnc Plug-Tnc Plug, 10Ft; Connector To Connector L-Com - 84AH2417 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Tnc Plug-Tnc Plug, 10Ft; Connector To Connector L-Com
84AH2417
Rf Coax Cable, Tnc Plug-Tnc Plug, 10Ft; Connector To Connector L-Com 84AH2417
RF COAX CABLE, TNC PLUG-TNC PLUG, 10FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, TNC PLUG-TNC PLUG, 10FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30163-FT10 84AH2417
Product Name Low Loss TNC Male to TNC Male Cable Assembly using LMR-200 Coax, 10 FT with Times Microwave Components Rf Coax Cable, Tnc Plug-Tnc Plug, 10Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details