L-com, Inc. Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components LCCA30159-FT2

Description
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components L-com low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30159-FT2 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This low loss N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30159-FT2 can also be known as low loss N plug to right angle N plug cable assembly when using alternate gender names. N plug to N plug cable assembly LCCA30159-FT2 is manufactured with a flexible coax. These flexible N to N cable assemblies use LMR-195-FR coax and are double shielded. L-com double shielded low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N male to N right angle male cables are located on the LCCA30159-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to N male cable assembly because it can be used in the opposite direction. Low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 76% Phase Velocity FRPE Jacket Low Insertion Loss Bend Radius of 2 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet
Description
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components L-com low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30159-FT2 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This low loss N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30159-FT2 can also be known as low loss N plug to right angle N plug cable assembly when using alternate gender names. N plug to N plug cable assembly LCCA30159-FT2 is manufactured with a flexible coax. These flexible N to N cable assemblies use LMR-195-FR coax and are double shielded. L-com double shielded low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N male to N right angle male cables are located on the LCCA30159-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to N male cable assembly because it can be used in the opposite direction. Low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 76% Phase Velocity FRPE Jacket Low Insertion Loss Bend Radius of 2 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components - LCCA30159-FT2 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components
LCCA30159-FT2
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components LCCA30159-FT2
Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components L-com low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30159-FT2 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This low loss N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30159-FT2 can also be known as low loss N plug to right angle N plug cable assembly when using alternate gender names. N plug to N plug cable assembly LCCA30159-FT2 is manufactured with a flexible coax. These flexible N to N cable assemblies use LMR-195-FR coax and are double shielded. L-com double shielded low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N male to N right angle male cables are located on the LCCA30159-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to N male cable assembly because it can be used in the opposite direction. Low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components. Features Using Times Microwave Components Max Frequency 5.8 GHz Shielding Effectivity > 90 dB 76% Phase Velocity FRPE Jacket Low Insertion Loss Bend Radius of 2 Inches Application General Purpose Laboratory Use Antenna Installations Land Mobile Radio & Other Communication Systems Cellular & Wi-Fi Systems

Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components

L-com low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30159-FT2 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This low loss N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30159-FT2 can also be known as low loss N plug to right angle N plug cable assembly when using alternate gender names.

N plug to N plug cable assembly LCCA30159-FT2 is manufactured with a flexible coax. These flexible N to N cable assemblies use LMR-195-FR coax and are double shielded. L-com double shielded low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these N to N M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz N male to N right angle male cables are located on the LCCA30159-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to N male cable assembly because it can be used in the opposite direction.

Low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to N male right angle cable assembly using LMR-195-FR coax, 2 FT with Times Microwave components.

Features

  • Using Times Microwave Components
  • Max Frequency 5.8 GHz
  • Shielding Effectivity > 90 dB
  • 76% Phase Velocity
  • FRPE Jacket
  • Low Insertion Loss
  • Bend Radius of 2 Inches

Application

  • General Purpose
  • Laboratory Use
  • Antenna Installations
  • Land Mobile Radio & Other Communication Systems
  • Cellular & Wi-Fi Systems
Supplier's Site Datasheet
Rf Coax Cable, N Plug-N Plug, 2Ft; Connector To Connector L-Com - 84AH2386 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, N Plug-N Plug, 2Ft; Connector To Connector L-Com
84AH2386
Rf Coax Cable, N Plug-N Plug, 2Ft; Connector To Connector L-Com 84AH2386
RF COAX CABLE, N PLUG-N PLUG, 2FT; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-195-FR; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, N PLUG-N PLUG, 2FT; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-195-FR; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30159-FT2 84AH2386
Product Name Low Loss N Male to N Male Right Angle Cable Assembly using LMR-195-FR Coax, 2 FT with Times Microwave Components Rf Coax Cable, N Plug-N Plug, 2Ft; Connector To Connector L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SCANport 3 m HIM Cable - 1202-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - NZ360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details