L-com, Inc. Rf Coax Cable, Sma Plug-Sma Plug, 6Ft; Connector To Connector L-Com LCCA30156-FT6

Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 6FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 6FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, Sma Plug-Sma Plug, 6Ft; Connector To Connector L-Com - 84AH2366 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Plug, 6Ft; Connector To Connector L-Com
84AH2366
Rf Coax Cable, Sma Plug-Sma Plug, 6Ft; Connector To Connector L-Com 84AH2366
RF COAX CABLE, SMA PLUG-SMA PLUG, 6FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA PLUG, 6FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AH2366
Product Name Rf Coax Cable, Sma Plug-Sma Plug, 6Ft; Connector To Connector L-Com
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016694-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details