L-com, Inc. Rf Coax Cable, Sma Plug-Sma Plug, 4Ft; Connector To Connector L-Com LCCA30156-FT4

Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 4FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 4FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, Sma Plug-Sma Plug, 4Ft; Connector To Connector L-Com - 84AH2364 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Plug, 4Ft; Connector To Connector L-Com
84AH2364
Rf Coax Cable, Sma Plug-Sma Plug, 4Ft; Connector To Connector L-Com 84AH2364
RF COAX CABLE, SMA PLUG-SMA PLUG, 4FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA PLUG, 4FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AH2364
Product Name Rf Coax Cable, Sma Plug-Sma Plug, 4Ft; Connector To Connector L-Com
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NBR200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details