L-com, Inc. Rf Coax Cable, Sma Plug-Sma Plug, 3Ft; Connector To Connector L-Com LCCA30156-FT3

Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 3FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 3FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, Sma Plug-Sma Plug, 3Ft; Connector To Connector L-Com - 84AH2363 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Plug, 3Ft; Connector To Connector L-Com
84AH2363
Rf Coax Cable, Sma Plug-Sma Plug, 3Ft; Connector To Connector L-Com 84AH2363
RF COAX CABLE, SMA PLUG-SMA PLUG, 3FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA PLUG, 3FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AH2363
Product Name Rf Coax Cable, Sma Plug-Sma Plug, 3Ft; Connector To Connector L-Com
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details