L-com, Inc. Rf Coax Cable, Sma Plug-Sma Plug, 2Ft; Connector To Connector L-Com LCCA30156-FT2

Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 2FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes
Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 2FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com RF Coax Cable, SMA Plug to SMA Plug, 2Ft (part number LCCA30156-FT2) features a low loss design utilizing LMR-195 coaxial cable. It is suitable for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable assembly includes two SMA male connectors, both with a 50-ohm impedance, and is constructed with a double shield for enhanced RF shielding effectiveness exceeding 90 dB. The cable has a low insertion loss, with typical values ranging from 0.31 dB at 0.25 GHz to 0.8 dB at 5.8 GHz. The assembly is designed for a variety of applications, including laboratory use, antenna installations, and communication systems. It is rated for operating temperatures between -40 to +85 degrees Celsius and features a PE jacket for durability. The cable length is 24 inches (609.6 mm) and has a minimum bend radius of 2 inches.

Datasheet Summary
Powered by GS/AI

The L-Com RF Coax Cable, SMA Plug to SMA Plug, 2Ft (part number LCCA30156-FT2) features a low loss design utilizing LMR-195 coaxial cable. It is suitable for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable assembly includes two SMA male connectors, both with a 50-ohm impedance, and is constructed with a double shield for enhanced RF shielding effectiveness exceeding 90 dB. The cable has a low insertion loss, with typical values ranging from 0.31 dB at 0.25 GHz to 0.8 dB at 5.8 GHz. The assembly is designed for a variety of applications, including laboratory use, antenna installations, and communication systems. It is rated for operating temperatures between -40 to +85 degrees Celsius and features a PE jacket for durability. The cable length is 24 inches (609.6 mm) and has a minimum bend radius of 2 inches.

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, Sma Plug-Sma Plug, 2Ft; Connector To Connector L-Com - 84AH2362 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Plug, 2Ft; Connector To Connector L-Com
84AH2362
Rf Coax Cable, Sma Plug-Sma Plug, 2Ft; Connector To Connector L-Com 84AH2362
RF COAX CABLE, SMA PLUG-SMA PLUG, 2FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA PLUG, 2FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AH2362
Product Name Rf Coax Cable, Sma Plug-Sma Plug, 2Ft; Connector To Connector L-Com
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2509220-3 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details