L-com, Inc. Rf Coax Cable, Sma Plug-Sma Plug, 1.5Ft; Connector To Connector L-Com LCCA30156-FT1.5

Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 1.5FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX CABLE, SMA PLUG-SMA PLUG, 1.5FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Cable, Sma Plug-Sma Plug, 1.5Ft; Connector To Connector L-Com - 84AH2360 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Plug, 1.5Ft; Connector To Connector L-Com
84AH2360
Rf Coax Cable, Sma Plug-Sma Plug, 1.5Ft; Connector To Connector L-Com 84AH2360
RF COAX CABLE, SMA PLUG-SMA PLUG, 1.5FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA PLUG, 1.5FT; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AH2360
Product Name Rf Coax Cable, Sma Plug-Sma Plug, 1.5Ft; Connector To Connector L-Com
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-2022E0421-0-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details