L-com, Inc. N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT LCCA30078-FT6

Description
N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT L-com N male to N male right angle cable assembly using LC141TB coax, 6 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30078-FT6 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30078-FT6 can also be known as N plug to right angle N plug cable assembly when using alternate gender names. N plug to N plug cable assembly LCCA30078-FT6 is manufactured with a formable coax. Maximum frequency for these N to N M/M cables is 11 GHz. Technical performance specifications on these 11 GHz N male to N right angle male cables are located on the LCCA30078-FT6 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle N male to N male cable assembly because it can be used in the opposite direction. N male to N male right angle cable assembly using LC141TB coax, 6 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male to N male right angle cable assembly using LC141TB coax, 6 FT. Features Max Frequency 11 GHz Shielding Effectivity > 100dB PTFE Dielectric with 69.9% VoP Hand Formable Tin Filled Copper Braid Outer Conductor Application General Purpose Laboratory Use System Interconnect
Description
N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT L-com N male to N male right angle cable assembly using LC141TB coax, 6 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30078-FT6 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30078-FT6 can also be known as N plug to right angle N plug cable assembly when using alternate gender names. N plug to N plug cable assembly LCCA30078-FT6 is manufactured with a formable coax. Maximum frequency for these N to N M/M cables is 11 GHz. Technical performance specifications on these 11 GHz N male to N right angle male cables are located on the LCCA30078-FT6 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle N male to N male cable assembly because it can be used in the opposite direction. N male to N male right angle cable assembly using LC141TB coax, 6 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male to N male right angle cable assembly using LC141TB coax, 6 FT. Features Max Frequency 11 GHz Shielding Effectivity > 100dB PTFE Dielectric with 69.9% VoP Hand Formable Tin Filled Copper Braid Outer Conductor Application General Purpose Laboratory Use System Interconnect
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com LCCA30078-FT6 is a 6-foot N Male to N Male Right Angle Cable Assembly utilizing LC141TB coax. This assembly features a maximum frequency of 11 GHz and offers excellent shielding effectiveness greater than 110 dB. The cable is constructed with a PTFE dielectric, providing a velocity of propagation of 69.5%. The outer conductor is made of tin-filled copper braid, which allows for hand forming to fit specific applications. The assembly is suitable for general purpose, laboratory use, and system interconnect applications. It operates within a temperature range of -55 to +125 degrees Celsius. The connectors are designed with brass and gold over nickel plating, ensuring durability and reliable performance. This product is ideal for engineers seeking a flexible and high-performance cable assembly for RF applications.

Datasheet Summary
Powered by GS/AI

The L-com LCCA30078-FT6 is a 6-foot N Male to N Male Right Angle Cable Assembly utilizing LC141TB coax. This assembly features a maximum frequency of 11 GHz and offers excellent shielding effectiveness greater than 110 dB. The cable is constructed with a PTFE dielectric, providing a velocity of propagation of 69.5%. The outer conductor is made of tin-filled copper braid, which allows for hand forming to fit specific applications. The assembly is suitable for general purpose, laboratory use, and system interconnect applications. It operates within a temperature range of -55 to +125 degrees Celsius. The connectors are designed with brass and gold over nickel plating, ensuring durability and reliable performance. This product is ideal for engineers seeking a flexible and high-performance cable assembly for RF applications.

Suppliers

Company
Product
Description
Supplier Links
N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT - LCCA30078-FT6 - L-com, Inc.
North Andover, MA, United States
N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT
LCCA30078-FT6
N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT LCCA30078-FT6
N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT L-com N male to N male right angle cable assembly using LC141TB coax, 6 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30078-FT6 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30078-FT6 can also be known as N plug to right angle N plug cable assembly when using alternate gender names. N plug to N plug cable assembly LCCA30078-FT6 is manufactured with a formable coax. Maximum frequency for these N to N M/M cables is 11 GHz. Technical performance specifications on these 11 GHz N male to N right angle male cables are located on the LCCA30078-FT6 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle N male to N male cable assembly because it can be used in the opposite direction. N male to N male right angle cable assembly using LC141TB coax, 6 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male to N male right angle cable assembly using LC141TB coax, 6 FT. Features Max Frequency 11 GHz Shielding Effectivity > 100dB PTFE Dielectric with 69.9% VoP Hand Formable Tin Filled Copper Braid Outer Conductor Application General Purpose Laboratory Use System Interconnect

N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT

L-com N male to N male right angle cable assembly using LC141TB coax, 6 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30078-FT6 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF coaxial cable assemblies are built with N connection on one end and right angle N connection on the other. This N to right angle N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30078-FT6 can also be known as N plug to right angle N plug cable assembly when using alternate gender names.

N plug to N plug cable assembly LCCA30078-FT6 is manufactured with a formable coax.

Maximum frequency for these N to N M/M cables is 11 GHz. Technical performance specifications on these 11 GHz N male to N right angle male cables are located on the LCCA30078-FT6 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a right angle N male to N male cable assembly because it can be used in the opposite direction.

N male to N male right angle cable assembly using LC141TB coax, 6 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male to N male right angle cable assembly using LC141TB coax, 6 FT.

Features

  • Max Frequency 11 GHz
  • Shielding Effectivity > 100dB
  • PTFE Dielectric with 69.9% VoP
  • Hand Formable
  • Tin Filled Copper Braid Outer Conductor

Application

  • General Purpose
  • Laboratory Use
  • System Interconnect
Supplier's Site Datasheet
Cable Assy, N Plug-N R/a Plug, 6 ; Connector To Connector L-Com - 23AK3770 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, N Plug-N R/a Plug, 6 ; Connector To Connector L-Com
23AK3770
Cable Assy, N Plug-N R/a Plug, 6 ; Connector To Connector L-Com 23AK3770
CABLE ASSY, N PLUG-N R/A PLUG, 6 ; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:0.141 Hand Formable; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:

CABLE ASSY, N PLUG-N R/A PLUG, 6 ; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:0.141 Hand Formable; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30078-FT6 23AK3770
Product Name N Male to N Male Right Angle Cable Assembly using LC141TB Coax, 6 FT Cable Assy, N Plug-N R/a Plug, 6 ; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1135904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding U/ftp
View Details
ZK2000-7200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers