LCCA30074-FT1 is an SMA male to SMA female cable assembly utilizing LC141TB coax, measuring 1 foot in length. It supports a maximum frequency of 18 GHz and features a shielding effectiveness greater than 110 dB, making it suitable for high-frequency applications. The cable is constructed with a PTFE dielectric that has a velocity of propagation of 69.5%, and it is hand formable, allowing for easy installation in tight spaces. The outer conductor is made of tinned copper braid, providing durability and flexibility. This assembly is designed for general purpose, laboratory use, and system interconnect applications. The connectors are 50-ohm SMA types, with gold-plated beryllium copper contacts and brass bodies. The operating temperature range is from -55 to +125 degrees Celsius.
SMA Male to SMA Female Cable Assembly using LC141TB Coax, 1 FT
L-com SMA male to SMA female cable assembly using LC141TB coax, 1 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s
These RF coaxial cable assemblies are built with SMA connection on one end and SMA connection on the other. This SMA to SMA cable from L-com has a male to female gender combination. Our SMA male to SMA female coaxial assembly part number LCCA30074-FT1 can also be known as SMA plug to SMA jack cable assembly when using alternate gender names.
SMA plug to SMA jack cable assembly LCCA30074-FT1 is manufactured with a formable coax.
Maximum frequency for these SMA to SMA M/F cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to SMA female cables are located on the LCCA30074-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a SMA female to SMA male cable assembly because it can be used in the opposite direction.
SMA male to SMA female cable assembly using LC141TB coax, 1 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our SMA male to SMA female cable assembly using LC141TB coax, 1 FT.
Features
Application
SMA MALE TO SMA FEMALE CABLE USING FORMABLE LC141T
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30074-FT1 | 23AK3731 |
| Product Name | SMA Male to SMA Female Cable Assembly using LC141TB Coax, 1 FT | Sma Male To Sma Female Cable Using Formable Lc141T L-Com |
| Cable Type | Coaxial |