L-com, Inc. Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT LCCA30043-FT3

Description
Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT L-com low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30043-FT3 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and TNC connection on the other. This low loss N to TNC cable from L-com has a male to male gender combination. Our N male to TNC male coaxial assembly part number LCCA30043-FT3 can also be known as low loss N plug to TNC plug cable assembly when using alternate gender names. N plug to TNC plug cable assembly LCCA30043-FT3 is manufactured with a flexible coax. These flexible N to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz N male to TNC male cables are located on the LCCA30043-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to N male cable assembly because it can be used in the opposite direction. Low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT.
Datasheet
Description
Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT L-com low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30043-FT3 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and TNC connection on the other. This low loss N to TNC cable from L-com has a male to male gender combination. Our N male to TNC male coaxial assembly part number LCCA30043-FT3 can also be known as low loss N plug to TNC plug cable assembly when using alternate gender names. N plug to TNC plug cable assembly LCCA30043-FT3 is manufactured with a flexible coax. These flexible N to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz N male to TNC male cables are located on the LCCA30043-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to N male cable assembly because it can be used in the opposite direction. Low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT - LCCA30043-FT3 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT
LCCA30043-FT3
Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT LCCA30043-FT3
Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT L-com low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30043-FT3 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and TNC connection on the other. This low loss N to TNC cable from L-com has a male to male gender combination. Our N male to TNC male coaxial assembly part number LCCA30043-FT3 can also be known as low loss N plug to TNC plug cable assembly when using alternate gender names. N plug to TNC plug cable assembly LCCA30043-FT3 is manufactured with a flexible coax. These flexible N to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz N male to TNC male cables are located on the LCCA30043-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to N male cable assembly because it can be used in the opposite direction. Low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT.

Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT

L-com low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30043-FT3 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with N connection on one end and TNC connection on the other. This low loss N to TNC cable from L-com has a male to male gender combination. Our N male to TNC male coaxial assembly part number LCCA30043-FT3 can also be known as low loss N plug to TNC plug cable assembly when using alternate gender names.

N plug to TNC plug cable assembly LCCA30043-FT3 is manufactured with a flexible coax. These flexible N to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these N to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz N male to TNC male cables are located on the LCCA30043-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to N male cable assembly because it can be used in the opposite direction.

Low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT.

Supplier's Site Datasheet
Rf Cable, N Type Plug-Tnc Plug, 3Ft; Connector To Connector L-Com - 68AH3545 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Type Plug-Tnc Plug, 3Ft; Connector To Connector L-Com
68AH3545
Rf Cable, N Type Plug-Tnc Plug, 3Ft; Connector To Connector L-Com 68AH3545
RF CABLE, N TYPE PLUG-TNC PLUG, 3FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LL335i; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green RoHS Compliant: Yes

RF CABLE, N TYPE PLUG-TNC PLUG, 3FT; Connector to Connector:N-Type Plug to TNC Plug; Coaxial Cable Type:LL335i; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30043-FT3 68AH3545
Product Name Low Loss N Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT Rf Cable, N Type Plug-Tnc Plug, 3Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

DNET,THICK PATCHCORD - 1485C-P2W5-Z5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details