Low Loss N Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT
L-com low loss N male to N male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s
These RF low loss coaxial cable assemblies are built with N connection on one end and N connection on the other. This low loss N to N cable from L-com has a male to male gender combination. Our N male to N male coaxial assembly part number LCCA30039-FT3 can also be known as low loss N plug to N plug cable assembly when using alternate gender names.
N plug to N plug cable assembly LCCA30039-FT3 is manufactured with a flexible coax. These flexible N to N cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss N male to N male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is built from quality components by skilled assemblers with many years of experience.
Maximum frequency for these N to N M/M cables is 18 GHz. Technical performance specifications on these 18 GHz N male to N male cables are located on the LCCA30039-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day.
Low loss N male to N male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to N male cable assembly with heavy duty heat shrink boot using LL335i coax, 3 FT.
RF CABLE, N TYPE PLUG-N TYPE PLUG, 3FT; Connector to Connector:N Type Straight Plug to N Type Straight Plug; Coaxial Cable Type:LL335i; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30039-FT3 | 68AH3513 |
| Product Name | Low Loss N Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 3 FT | Rf Cable, N Type Plug-N Type Plug, 3Ft; Connector To Connector L-Com |
| Cable Type | Coaxial |