L-com, Inc. Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT LCCA30035-FT1.5

Description
Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT L-com low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30035-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and TNC connection on the other. This low loss SMA to TNC cable from L-com has a male to male gender combination. Our SMA male to TNC male coaxial assembly part number LCCA30035-FT1.5 can also be known as low loss SMA plug to TNC plug cable assembly when using alternate gender names. SMA plug to TNC plug cable assembly LCCA30035-FT1.5 is manufactured with a flexible coax. These flexible SMA to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to TNC male cables are located on the LCCA30035-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT.
Datasheet
Description
Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT L-com low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30035-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and TNC connection on the other. This low loss SMA to TNC cable from L-com has a male to male gender combination. Our SMA male to TNC male coaxial assembly part number LCCA30035-FT1.5 can also be known as low loss SMA plug to TNC plug cable assembly when using alternate gender names. SMA plug to TNC plug cable assembly LCCA30035-FT1.5 is manufactured with a flexible coax. These flexible SMA to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to TNC male cables are located on the LCCA30035-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT - LCCA30035-FT1.5 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT
LCCA30035-FT1.5
Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT LCCA30035-FT1.5
Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT L-com low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30035-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and TNC connection on the other. This low loss SMA to TNC cable from L-com has a male to male gender combination. Our SMA male to TNC male coaxial assembly part number LCCA30035-FT1.5 can also be known as low loss SMA plug to TNC plug cable assembly when using alternate gender names. SMA plug to TNC plug cable assembly LCCA30035-FT1.5 is manufactured with a flexible coax. These flexible SMA to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to TNC male cables are located on the LCCA30035-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT.

Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT

L-com low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30035-FT1.5 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with SMA connection on one end and TNC connection on the other. This low loss SMA to TNC cable from L-com has a male to male gender combination. Our SMA male to TNC male coaxial assembly part number LCCA30035-FT1.5 can also be known as low loss SMA plug to TNC plug cable assembly when using alternate gender names.

SMA plug to TNC plug cable assembly LCCA30035-FT1.5 is manufactured with a flexible coax. These flexible SMA to TNC cable assemblies use LL335i coax and are triple shielded. L-com triple shielded low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these SMA to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to TNC male cables are located on the LCCA30035-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss TNC male to SMA male cable assembly because it can be used in the opposite direction.

Low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to TNC male cable assembly with heavy duty heat shrink boot using LL335i coax, 1.5 FT.

Supplier's Site Datasheet
Rf Cable, Sma Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com - 68AH3478 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com
68AH3478
Rf Cable, Sma Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com 68AH3478
RF CABLE, SMA PLUG-TNC PLUG, 1.5FT; Connector to Connector:SMA Straight Plug to TNC Straight Plug; Coaxial Cable Type:LL335i; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Green RoHS Compliant: Yes

RF CABLE, SMA PLUG-TNC PLUG, 1.5FT; Connector to Connector:SMA Straight Plug to TNC Straight Plug; Coaxial Cable Type:LL335i; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30035-FT1.5 68AH3478
Product Name Low Loss SMA Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL335i Coax, 1.5 FT Rf Cable, Sma Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details