The L-Com LCCA30029-FT1 is a low loss RF cable assembly featuring a TNC male connector on one end and a right angle N male connector on the other. It utilizes LL142 coaxial cable, which is designed for minimal insertion loss and operates effectively up to 18 GHz. The cable assembly is triple shielded, providing a shielding effectiveness greater than 95 dB, making it suitable for applications requiring high signal integrity. With a length of 1 foot (304.8 mm) and a diameter of 0.195 inches (4.95 mm), this cable is flexible, allowing for use in tight spaces. The connectors are made from passivated stainless steel and feature gold-plated beryllium copper contacts, ensuring durability and reliable performance. The assembly is equipped with a heavy-duty heat shrink boot for strain relief, enhancing its longevity in various environments. This cable is compliant with RoHS standards and can operate in a temperature range from -55 to +200 degrees Celsius, making it suitable for a wide range of applications, including laboratory use and automated test systems.
Low Loss TNC Male to N Male Right Angle Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1 FT
L-com low loss TNC male to N male right angle cable assembly with heavy duty heat shrink boot using LL142 coax, 1 FT is available for same day shipping from our facility. This high quality TNC cable is part of a large selection of in-stock, commercial-off-the-s
These RF low loss coaxial cable assemblies are built with TNC connection on one end and right angle N connection on the other. This low loss TNC to right angle N cable from L-com has a male to male gender combination. Our TNC male to N male coaxial assembly part number LCCA30029-FT1 can also be known as low loss TNC plug to right angle N plug cable assembly when using alternate gender names.
TNC plug to N plug cable assembly LCCA30029-FT1 is manufactured with a flexible coax. These flexible TNC to N cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss TNC male to N male right angle cable assembly with heavy duty heat shrink boot using LL142 coax, 1 FT is built from quality components by skilled assemblers with many years of experience.
Maximum frequency for these TNC to N M/M cables is 18 GHz. Technical performance specifications on these 18 GHz TNC male to N right angle male cables are located on the LCCA30029-FT1 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss right angle N male to TNC male cable assembly because it can be used in the opposite direction.
Low loss TNC male to N male right angle cable assembly with heavy duty heat shrink boot using LL142 coax, 1 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our TNC to right angle N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss TNC male to N male right angle cable assembly with heavy duty heat shrink boot using LL142 coax, 1 FT.
RF CABLE, TNC PLUG-N TYPE PLUG, 1FT; Connector to Connector:TNC Plug to 90° N-Type Plug; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Green RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30029-FT1 | 68AH3429 |
| Product Name | Low Loss TNC Male to N Male Right Angle Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1 FT | Rf Cable, Tnc Plug-N Type Plug, 1Ft; Connector To Connector L-Com |
| Cable Type | Coaxial |