L-com, Inc. Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT LCCA30028-FT1.5

Description
Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT L-com low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30028-FT1.5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and SMA connection on the other. This low loss N to SMA cable from L-com has a male to female gender combination. Our N male to SMA female coaxial assembly part number LCCA30028-FT1.5 can also be known as low loss N plug to SMA jack cable assembly when using alternate gender names. N plug to SMA jack cable assembly LCCA30028-FT1.5 is manufactured with a flexible coax. These flexible N to SMA cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to SMA M/F cables is 18 GHz. Technical performance specifications on these 18 GHz N male to SMA female cables are located on the LCCA30028-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss SMA female to N male cable assembly because it can be used in the opposite direction. Low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT.
Datasheet
Description
Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT L-com low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30028-FT1.5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and SMA connection on the other. This low loss N to SMA cable from L-com has a male to female gender combination. Our N male to SMA female coaxial assembly part number LCCA30028-FT1.5 can also be known as low loss N plug to SMA jack cable assembly when using alternate gender names. N plug to SMA jack cable assembly LCCA30028-FT1.5 is manufactured with a flexible coax. These flexible N to SMA cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to SMA M/F cables is 18 GHz. Technical performance specifications on these 18 GHz N male to SMA female cables are located on the LCCA30028-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss SMA female to N male cable assembly because it can be used in the opposite direction. Low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT - LCCA30028-FT1.5 - L-com, Inc.
North Andover, MA, United States
Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT
LCCA30028-FT1.5
Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT LCCA30028-FT1.5
Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT L-com low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30028-FT1.5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with N connection on one end and SMA connection on the other. This low loss N to SMA cable from L-com has a male to female gender combination. Our N male to SMA female coaxial assembly part number LCCA30028-FT1.5 can also be known as low loss N plug to SMA jack cable assembly when using alternate gender names. N plug to SMA jack cable assembly LCCA30028-FT1.5 is manufactured with a flexible coax. These flexible N to SMA cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these N to SMA M/F cables is 18 GHz. Technical performance specifications on these 18 GHz N male to SMA female cables are located on the LCCA30028-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss SMA female to N male cable assembly because it can be used in the opposite direction. Low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT.

Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT

L-com low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30028-FT1.5 N cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with N connection on one end and SMA connection on the other. This low loss N to SMA cable from L-com has a male to female gender combination. Our N male to SMA female coaxial assembly part number LCCA30028-FT1.5 can also be known as low loss N plug to SMA jack cable assembly when using alternate gender names.

N plug to SMA jack cable assembly LCCA30028-FT1.5 is manufactured with a flexible coax. These flexible N to SMA cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these N to SMA M/F cables is 18 GHz. Technical performance specifications on these 18 GHz N male to SMA female cables are located on the LCCA30028-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss SMA female to N male cable assembly because it can be used in the opposite direction.

Low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss N male to SMA female cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT.

Supplier's Site Datasheet
Rf Cable, N Type Plug-Sma Jack, 1.5Ft; Connector To Connector L-Com - 68AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Type Plug-Sma Jack, 1.5Ft; Connector To Connector L-Com
68AH3422
Rf Cable, N Type Plug-Sma Jack, 1.5Ft; Connector To Connector L-Com 68AH3422
RF CABLE, N TYPE PLUG-SMA JACK, 1.5FT; Connector to Connector:N-Type Plug to SMA Jack; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Green RoHS Compliant: Yes

RF CABLE, N TYPE PLUG-SMA JACK, 1.5FT; Connector to Connector:N-Type Plug to SMA Jack; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30028-FT1.5 68AH3422
Product Name Low Loss N Male to SMA Female Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT Rf Cable, N Type Plug-Sma Jack, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers