L-com, Inc. Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT LCCA30023-FT3

Description
Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT L-com low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality TNC cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30023-FT3 TNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with TNC connection on one end and TNC connection on the other. This low loss TNC to TNC cable from L-com has a male to male gender combination. Our TNC male to TNC male coaxial assembly part number LCCA30023-FT3 can also be known as low loss TNC plug to TNC plug cable assembly when using alternate gender names. TNC plug to TNC plug cable assembly LCCA30023-FT3 is manufactured with a flexible coax. These flexible TNC to TNC cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these TNC to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz TNC male to TNC male cables are located on the LCCA30023-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. Low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our TNC to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.
Datasheet
Description
Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT L-com low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality TNC cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30023-FT3 TNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with TNC connection on one end and TNC connection on the other. This low loss TNC to TNC cable from L-com has a male to male gender combination. Our TNC male to TNC male coaxial assembly part number LCCA30023-FT3 can also be known as low loss TNC plug to TNC plug cable assembly when using alternate gender names. TNC plug to TNC plug cable assembly LCCA30023-FT3 is manufactured with a flexible coax. These flexible TNC to TNC cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these TNC to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz TNC male to TNC male cables are located on the LCCA30023-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. Low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our TNC to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT - LCCA30023-FT3 - L-com, Inc.
North Andover, MA, United States
Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT
LCCA30023-FT3
Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT LCCA30023-FT3
Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT L-com low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality TNC cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30023-FT3 TNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with TNC connection on one end and TNC connection on the other. This low loss TNC to TNC cable from L-com has a male to male gender combination. Our TNC male to TNC male coaxial assembly part number LCCA30023-FT3 can also be known as low loss TNC plug to TNC plug cable assembly when using alternate gender names. TNC plug to TNC plug cable assembly LCCA30023-FT3 is manufactured with a flexible coax. These flexible TNC to TNC cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these TNC to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz TNC male to TNC male cables are located on the LCCA30023-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. Low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our TNC to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.

Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT

L-com low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality TNC cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30023-FT3 TNC cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with TNC connection on one end and TNC connection on the other. This low loss TNC to TNC cable from L-com has a male to male gender combination. Our TNC male to TNC male coaxial assembly part number LCCA30023-FT3 can also be known as low loss TNC plug to TNC plug cable assembly when using alternate gender names.

TNC plug to TNC plug cable assembly LCCA30023-FT3 is manufactured with a flexible coax. These flexible TNC to TNC cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these TNC to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz TNC male to TNC male cables are located on the LCCA30023-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day.

Low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our TNC to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.

Supplier's Site Datasheet
Rf Cable, Tnc Plug-Tnc Plug, 3Ft; Connector To Connector L-Com - 68AH3385 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Tnc Plug, 3Ft; Connector To Connector L-Com
68AH3385
Rf Cable, Tnc Plug-Tnc Plug, 3Ft; Connector To Connector L-Com 68AH3385
RF CABLE, TNC PLUG-TNC PLUG, 3FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green; Product Range:LCCA30023 Series RoHS Compliant: Yes

RF CABLE, TNC PLUG-TNC PLUG, 3FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green; Product Range:LCCA30023 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30023-FT3 68AH3385
Product Name Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT Rf Cable, Tnc Plug-Tnc Plug, 3Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details