Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT
L-com low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is available for same day shipping from our facility. This high quality TNC cable is part of a large selection of in-stock, commercial-off-the-s
These RF low loss coaxial cable assemblies are built with TNC connection on one end and TNC connection on the other. This low loss TNC to TNC cable from L-com has a male to male gender combination. Our TNC male to TNC male coaxial assembly part number LCCA30023-FT1.5 can also be known as low loss TNC plug to TNC plug cable assembly when using alternate gender names.
TNC plug to TNC plug cable assembly LCCA30023-FT1.5 is manufactured with a flexible coax. These flexible TNC to TNC cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is built from quality components by skilled assemblers with many years of experience.
Maximum frequency for these TNC to TNC M/M cables is 18 GHz. Technical performance specifications on these 18 GHz TNC male to TNC male cables are located on the LCCA30023-FT1.5 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day.
Low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our TNC to TNC cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss TNC male to TNC male cable assembly with heavy duty heat shrink boot using LL142 coax, 1.5 FT.
RF CABLE, TNC PLUG-TNC PLUG, 1.5FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Green RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30023-FT1.5 | 68AH3382 |
| Product Name | Low Loss TNC Male to TNC Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 1.5 FT | Rf Cable, Tnc Plug-Tnc Plug, 1.5Ft; Connector To Connector L-Com |
| Cable Type | Coaxial |