L-com, Inc. Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT LCCA30016-FT3

Description
Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT L-com low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30016-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and N connection on the other. This low loss SMA to N cable from L-com has a male to male gender combination. Our SMA male to N male coaxial assembly part number LCCA30016-FT3 can also be known as low loss SMA plug to N plug cable assembly when using alternate gender names. SMA plug to N plug cable assembly LCCA30016-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to N M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to N male cables are located on the LCCA30016-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.
Datasheet
Description
Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT L-com low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30016-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and N connection on the other. This low loss SMA to N cable from L-com has a male to male gender combination. Our SMA male to N male coaxial assembly part number LCCA30016-FT3 can also be known as low loss SMA plug to N plug cable assembly when using alternate gender names. SMA plug to N plug cable assembly LCCA30016-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to N M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to N male cables are located on the LCCA30016-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT - LCCA30016-FT3 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT
LCCA30016-FT3
Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT LCCA30016-FT3
Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT L-com low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s helf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30016-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions. These RF low loss coaxial cable assemblies are built with SMA connection on one end and N connection on the other. This low loss SMA to N cable from L-com has a male to male gender combination. Our SMA male to N male coaxial assembly part number LCCA30016-FT3 can also be known as low loss SMA plug to N plug cable assembly when using alternate gender names. SMA plug to N plug cable assembly LCCA30016-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience. Maximum frequency for these SMA to N M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to N male cables are located on the LCCA30016-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N male to SMA male cable assembly because it can be used in the opposite direction. Low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.

Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT

L-com low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-shelf and custom-built coaxial cable assemblies for RF / microwave that all ship the same business day as they are ordered. LCCA30016-FT3 SMA cables from L-com are a great choice for solutions requiring high quality and rapid shipping. These high-quality RF coax cable assemblies can be used for telecom, military / defense, laboratory test & measurement, industrial / commercial and many other applications. Our expert technical support and knowledgeable sales teams are ready to help answer your RF coaxial cable assembly questions.

These RF low loss coaxial cable assemblies are built with SMA connection on one end and N connection on the other. This low loss SMA to N cable from L-com has a male to male gender combination. Our SMA male to N male coaxial assembly part number LCCA30016-FT3 can also be known as low loss SMA plug to N plug cable assembly when using alternate gender names.

SMA plug to N plug cable assembly LCCA30016-FT3 is manufactured with a flexible coax. These flexible SMA to N cable assemblies use LL142 coax and are triple shielded. L-com triple shielded low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is built from quality components by skilled assemblers with many years of experience.

Maximum frequency for these SMA to N M/M cables is 18 GHz. Technical performance specifications on these 18 GHz SMA male to N male cables are located on the LCCA30016-FT3 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a low loss N male to SMA male cable assembly because it can be used in the opposite direction.

Low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to N cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to N male cable assembly with heavy duty heat shrink boot using LL142 coax, 3 FT.

Supplier's Site Datasheet
Rf Cable, Sma Plug-N Type Plug, 3Ft; Connector To Connector L-Com - 68AH3329 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Type Plug, 3Ft; Connector To Connector L-Com
68AH3329
Rf Cable, Sma Plug-N Type Plug, 3Ft; Connector To Connector L-Com 68AH3329
RF CABLE, SMA PLUG-N TYPE PLUG, 3FT; Connector to Connector:SMA Straight Plug to N Type Straight Plug; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green RoHS Compliant: Yes

RF CABLE, SMA PLUG-N TYPE PLUG, 3FT; Connector to Connector:SMA Straight Plug to N Type Straight Plug; Coaxial Cable Type:LL142; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30016-FT3 68AH3329
Product Name Low Loss SMA Male to N Male Cable Assembly with Heavy Duty Heat Shrink Boot using LL142 Coax, 3 FT Rf Cable, Sma Plug-N Type Plug, 3Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers