L-com, Inc. N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 2.0 ft LCCA30010-FT2

Description
L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 2 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use
Datasheet
Description
L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 2 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 2.0 ft - LCCA30010-FT2 - L-com, Inc.
North Andover, MA, United States
N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 2.0 ft
LCCA30010-FT2
N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 2.0 ft LCCA30010-FT2
L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 2 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use

L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 2 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes.

Features

  • 70% VOP
  • Flexible Alternative to .141 Semi-Rigid
  • Heavy Duty Heat Shrink Strain Relief Boot
  • Precision Stainless Steel Connectors
  • Wire Braid over Spiral Strip Shield with FEP Jacket

Application

  • Automated (ATE) Test Systems
  • Flexible RF Interconnect
  • General Purpose
  • Laboratory Use
Supplier's Site Datasheet
Rf Cable, N-Type Plug-Jack, 2Ft; Connector To Connector L-Com - 51AH7772 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N-Type Plug-Jack, 2Ft; Connector To Connector L-Com
51AH7772
Rf Cable, N-Type Plug-Jack, 2Ft; Connector To Connector L-Com 51AH7772
RF CABLE, N-TYPE PLUG-JACK, 2FT; Connector to Connector:N-Type Plug to N-Type Bulkhead Jack; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Tan RoHS Compliant: Yes

RF CABLE, N-TYPE PLUG-JACK, 2FT; Connector to Connector:N-Type Plug to N-Type Bulkhead Jack; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Tan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30010-FT2 51AH7772
Product Name N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 2.0 ft Rf Cable, N-Type Plug-Jack, 2Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60136A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details