L-com, Inc. N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft LCCA30010-FT1.5

Description
L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use
Datasheet
Description
L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft - LCCA30010-FT1.5 - L-com, Inc.
North Andover, MA, United States
N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft
LCCA30010-FT1.5
N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft LCCA30010-FT1.5
L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use

L-com Cable Assembly LCCA30010 is an N male to N female bulkhead 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes.

Features

  • 70% VOP
  • Precision Stainless Steel Connectors
  • Wire Braid over Spiral Strip Shield with FEP Jacket
  • Flexible Alternative to .141 Semi-Rigid
  • Heavy Duty Heat Shrink Strain Relief Boot

Application

  • Automated (ATE) Test Systems
  • Flexible RF Interconnect
  • General Purpose
  • Laboratory Use
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LCCA30010-FT1.5
Product Name N Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details