L-com, Inc. SMA Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 6.0 ft LCCA30009-FT6

Description
L-com Cable Assembly LCCA30009 is an SMA male to N female bulkhead 6 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems General Purpose Laboratory Use Flexible RF Interconnect
Description
L-com Cable Assembly LCCA30009 is an SMA male to N female bulkhead 6 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems General Purpose Laboratory Use Flexible RF Interconnect
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com LCCA30009-FT6 is a 6.0 ft SMA Male to N Female bulkhead cable utilizing 402SS series coax. It operates effectively up to a maximum frequency of 18 GHz and features a double shield with a shielding effectiveness greater than 110 dB, ensuring excellent signal integrity. The cable is designed with a flexible PTFE dielectric and a velocity of propagation of 70%, making it suitable for applications requiring tight bends and flexure. The connectors are precision stainless steel, providing durability, while the heavy-duty heat shrink boot enhances strain relief. This cable assembly is ideal for general-purpose use, laboratory applications, and automated test systems. It is compliant with MIL-STD-348A specifications and has an operating temperature range of -55 to +165 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The L-com LCCA30009-FT6 is a 6.0 ft SMA Male to N Female bulkhead cable utilizing 402SS series coax. It operates effectively up to a maximum frequency of 18 GHz and features a double shield with a shielding effectiveness greater than 110 dB, ensuring excellent signal integrity. The cable is designed with a flexible PTFE dielectric and a velocity of propagation of 70%, making it suitable for applications requiring tight bends and flexure. The connectors are precision stainless steel, providing durability, while the heavy-duty heat shrink boot enhances strain relief. This cable assembly is ideal for general-purpose use, laboratory applications, and automated test systems. It is compliant with MIL-STD-348A specifications and has an operating temperature range of -55 to +165 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
SMA Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 6.0 ft - LCCA30009-FT6 - L-com, Inc.
North Andover, MA, United States
SMA Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 6.0 ft
LCCA30009-FT6
SMA Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 6.0 ft LCCA30009-FT6
L-com Cable Assembly LCCA30009 is an SMA male to N female bulkhead 6 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems General Purpose Laboratory Use Flexible RF Interconnect

L-com Cable Assembly LCCA30009 is an SMA male to N female bulkhead 6 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to N cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes.

Features

  • 70% VOP
  • Flexible Alternative to .141 Semi-Rigid
  • Heavy Duty Heat Shrink Strain Relief Boot
  • Precision Stainless Steel Connectors
  • Wire Braid over Spiral Strip Shield with FEP Jacket

Application

  • Automated (ATE) Test Systems
  • General Purpose
  • Laboratory Use
  • Flexible RF Interconnect
Supplier's Site Datasheet
Rf Cable, Sma Plug-N-Type Jack, 6Ft; Connector To Connector L-Com - 51AH7768 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N-Type Jack, 6Ft; Connector To Connector L-Com
51AH7768
Rf Cable, Sma Plug-N-Type Jack, 6Ft; Connector To Connector L-Com 51AH7768
RF CABLE, SMA PLUG-N-TYPE JACK, 6FT; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Tan RoHS Compliant: Yes

RF CABLE, SMA PLUG-N-TYPE JACK, 6FT; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Tan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30009-FT6 51AH7768
Product Name SMA Male to N Female Bulkhead Cable Using 402SS Series Coax with Heavy Duty Boot, 6.0 ft Rf Cable, Sma Plug-N-Type Jack, 6Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349882 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers