L-com, Inc. N Male to SMA Male Cable Using 402SS Series Coax with Heavy Duty Boot, 1.0 ft LCCA30005-FT1

Description
L-com Cable Assembly LCCA30005 is an N male to SMA male 1 foot cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot 70% VOP Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use
Datasheet
Description
L-com Cable Assembly LCCA30005 is an N male to SMA male 1 foot cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot 70% VOP Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to SMA Male Cable Using 402SS Series Coax with Heavy Duty Boot, 1.0 ft - LCCA30005-FT1 - L-com, Inc.
North Andover, MA, United States
N Male to SMA Male Cable Using 402SS Series Coax with Heavy Duty Boot, 1.0 ft
LCCA30005-FT1
N Male to SMA Male Cable Using 402SS Series Coax with Heavy Duty Boot, 1.0 ft LCCA30005-FT1
L-com Cable Assembly LCCA30005 is an N male to SMA male 1 foot cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot 70% VOP Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect General Purpose Laboratory Use

L-com Cable Assembly LCCA30005 is an N male to SMA male 1 foot cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com N to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes.

Features

  • Flexible Alternative to .141 Semi-Rigid
  • Heavy Duty Heat Shrink Strain Relief Boot
  • 70% VOP
  • Precision Stainless Steel Connectors
  • Wire Braid over Spiral Strip Shield with FEP Jacket

Application

  • Automated (ATE) Test Systems
  • Flexible RF Interconnect
  • General Purpose
  • Laboratory Use
Supplier's Site Datasheet
Rf Cable, N-Type-Sma Plug, 1Ft; Connector To Connector L-Com - 51AH7729 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N-Type-Sma Plug, 1Ft; Connector To Connector L-Com
51AH7729
Rf Cable, N-Type-Sma Plug, 1Ft; Connector To Connector L-Com 51AH7729
RF CABLE, N-TYPE-SMA PLUG, 1FT; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Tan; Product Range:LCCA Series RoHS Compliant: Yes

RF CABLE, N-TYPE-SMA PLUG, 1FT; Connector to Connector:N-Type Plug to SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Tan; Product Range:LCCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30005-FT1 51AH7729
Product Name N Male to SMA Male Cable Using 402SS Series Coax with Heavy Duty Boot, 1.0 ft Rf Cable, N-Type-Sma Plug, 1Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NY520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details