L-com, Inc. SMA Male R.A. to SMA Male R.A. Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft LCCA30004-FT1.5

Description
L-com Cable Assembly LCCA3004 is an SMA male right angle to SMA male right angle 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems General Purpose Laboratory Use Flexible RF Interconnect
Datasheet
Description
L-com Cable Assembly LCCA3004 is an SMA male right angle to SMA male right angle 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems General Purpose Laboratory Use Flexible RF Interconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male R.A. to SMA Male R.A. Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft - LCCA30004-FT1.5 - L-com, Inc.
North Andover, MA, United States
SMA Male R.A. to SMA Male R.A. Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft
LCCA30004-FT1.5
SMA Male R.A. to SMA Male R.A. Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft LCCA30004-FT1.5
L-com Cable Assembly LCCA3004 is an SMA male right angle to SMA male right angle 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems General Purpose Laboratory Use Flexible RF Interconnect

L-com Cable Assembly LCCA3004 is an SMA male right angle to SMA male right angle 1.5 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to male gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes.

Features

  • 70% VOP
  • Flexible Alternative to .141 Semi-Rigid
  • Heavy Duty Heat Shrink Strain Relief Boot
  • Precision Stainless Steel Connectors
  • Wire Braid over Spiral Strip Shield with FEP Jacket

Application

  • Automated (ATE) Test Systems
  • General Purpose
  • Laboratory Use
  • Flexible RF Interconnect
Supplier's Site Datasheet
Rf Cable, R/a Sma Plug, 1.5Ft; Connector To Connector L-Com - 51AH7722 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Sma Plug, 1.5Ft; Connector To Connector L-Com
51AH7722
Rf Cable, R/a Sma Plug, 1.5Ft; Connector To Connector L-Com 51AH7722
RF CABLE, R/A SMA PLUG, 1.5FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Tan; Product Range:LCCA Series RoHS Compliant: Yes

RF CABLE, R/A SMA PLUG, 1.5FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Tan; Product Range:LCCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30004-FT1.5 51AH7722
Product Name SMA Male R.A. to SMA Male R.A. Cable Using 402SS Series Coax with Heavy Duty Boot, 1.5 ft Rf Cable, R/a Sma Plug, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC11068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details