L-com, Inc. SMA Male to SMA Female Cable Using 402SS Series Coax with Heavy Duty Boot, 4.0 ft LCCA30002-FT4

Description
L-com Cable Assembly LCCA3002 is an SMA male to SMA female 4 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect Laboratory Use General Purpose
Datasheet
Description
L-com Cable Assembly LCCA3002 is an SMA male to SMA female 4 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect Laboratory Use General Purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Female Cable Using 402SS Series Coax with Heavy Duty Boot, 4.0 ft - LCCA30002-FT4 - L-com, Inc.
North Andover, MA, United States
SMA Male to SMA Female Cable Using 402SS Series Coax with Heavy Duty Boot, 4.0 ft
LCCA30002-FT4
SMA Male to SMA Female Cable Using 402SS Series Coax with Heavy Duty Boot, 4.0 ft LCCA30002-FT4
L-com Cable Assembly LCCA3002 is an SMA male to SMA female 4 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes. Features 70% VOP Flexible Alternative to .141 Semi-Rigid Heavy Duty Heat Shrink Strain Relief Boot Precision Stainless Steel Connectors Wire Braid over Spiral Strip Shield with FEP Jacket Application Automated (ATE) Test Systems Flexible RF Interconnect Laboratory Use General Purpose

L-com Cable Assembly LCCA3002 is an SMA male to SMA female 4 feet cable using 402SS Series coax that ships same-day. L-com's flexible RF cable assemblies are ideal for applications where tight bends and flexure are required. This L-com SMA to SMA cable assembly has a male to female gender configuration with 50 ohm flexible 402SS Series coax and operates to 18 GHz. Highly durable stainless-steel connectors and heavy-duty booting extend the life of this versatile flexible cable assembly. The double shield includes a silver plated copper braid over a silver plated copper spiral strip providing excellent shielding effectiveness greater than 110 dB. Custom versions of this cable assembly along with the rest of L-com's RF cable assemblies can be built and shipped same day. Other available RF cable assembly value added services include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for custom cable quotes.

Features

  • 70% VOP
  • Flexible Alternative to .141 Semi-Rigid
  • Heavy Duty Heat Shrink Strain Relief Boot
  • Precision Stainless Steel Connectors
  • Wire Braid over Spiral Strip Shield with FEP Jacket

Application

  • Automated (ATE) Test Systems
  • Flexible RF Interconnect
  • Laboratory Use
  • General Purpose
Supplier's Site Datasheet
Rf Cable, Sma Plug-Jack, 4Ft; Connector To Connector L-Com - 51AH7710 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Jack, 4Ft; Connector To Connector L-Com
51AH7710
Rf Cable, Sma Plug-Jack, 4Ft; Connector To Connector L-Com 51AH7710
RF CABLE, SMA PLUG-JACK, 4FT; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Tan; Product Range:LCCA Series RoHS Compliant: Yes

RF CABLE, SMA PLUG-JACK, 4FT; Connector to Connector:SMA Plug to SMA Jack; Coaxial Cable Type:SS402; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Tan; Product Range:LCCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30002-FT4 51AH7710
Product Name SMA Male to SMA Female Cable Using 402SS Series Coax with Heavy Duty Boot, 4.0 ft Rf Cable, Sma Plug-Jack, 4Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441454-1 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers