L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 4Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-4

Description
RF ATTENUATOR, BNC PLUG-JACK, 4DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:4dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 4DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:4dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 4Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0274 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 4Db, 2W; Rf Attenuator Interface Type L-Com
60AK0274
Rf Attenuator, Bnc Plug-Jack, 4Db, 2W; Rf Attenuator Interface Type L-Com 60AK0274
RF ATTENUATOR, BNC PLUG-JACK, 4DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:4dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 4DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:4dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0274
Product Name Rf Attenuator, Bnc Plug-Jack, 4Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details