L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 20Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-20

Description
RF ATTENUATOR, BNC PLUG-JACK, 20DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 20DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 20Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0271 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 20Db, 2W; Rf Attenuator Interface Type L-Com
60AK0271
Rf Attenuator, Bnc Plug-Jack, 20Db, 2W; Rf Attenuator Interface Type L-Com 60AK0271
RF ATTENUATOR, BNC PLUG-JACK, 20DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 20DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0271
Product Name Rf Attenuator, Bnc Plug-Jack, 20Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details