L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 2Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-2

Description
RF ATTENUATOR, BNC PLUG-JACK, 2DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:2dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 2DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:2dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 2Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0270 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 2Db, 2W; Rf Attenuator Interface Type L-Com
60AK0270
Rf Attenuator, Bnc Plug-Jack, 2Db, 2W; Rf Attenuator Interface Type L-Com 60AK0270
RF ATTENUATOR, BNC PLUG-JACK, 2DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:2dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 2DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:2dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0270
Product Name Rf Attenuator, Bnc Plug-Jack, 2Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details