L-com, Inc. Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1007-09

Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:9dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:9dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com - 47AJ3232 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
47AJ3232
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com 47AJ3232
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:9dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:9dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3232
Product Name Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details