L-com, Inc. Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1007-06

Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com - 47AJ3229 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
47AJ3229
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com 47AJ3229
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3229
Product Name Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details